EN
  • EN
  • DE

PHB69N03LT

Part No PHB69N03LT
Manufacturer NXP / Nexperia
Catalog FETs - Single
Description N-channel TrenchMOS transistor Logic level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 347628-PHB69N03LT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PHB69N03LT CAD Model

Description

The PHB69N03LT is a high-performance, TrenchMOS™ logic level FET designed and manufactured by NXP Semiconductors. This field-effect transistor is a part of NXP's leading-edge TrenchMOS portfolio, which is renowned for providing superior power efficiency and thermal performance. The device is particularly suited for applications requiring high-speed switching and power management in a compact package.

Key Features

  • Low Threshold Voltage: The device features a low threshold voltage, making it compatible with logic-level drive signals, thus eliminating the need for additional driver circuits.
  • High-Speed Switching: With its fast switching capabilities, the PHB69N03LT is ideal for high-frequency applications, contributing to efficient power conversion.
  • Low On-State Resistance (R<sub>DS(on)): The low on-state resistance minimizes conduction losses and improves overall efficiency, which is crucial for power-sensitive designs.
  • High Continuous Current: The transistor is capable of handling a high continuous current, making it suitable for demanding power applications.
  • Enhanced Thermal Performance: The TrenchMOS technology ensures excellent thermal characteristics, allowing the device to operate reliably over a wide temperature range.

Applications

The PHB69N03LT is versatile and can be used in a variety of applications, including:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Switching regulators
  • Load switches
  • Automotive applications

Package and Reliability

The PHB69N03LT is offered in a SOT404 (D2PAK) package, which is known for its robustness and ability to handle high-power densities. The package is designed to optimize the thermal conduction path, thus enhancing the device's reliability and longevity in harsh environments.

Environmental Compliance

NXP Semiconductors is committed to environmental stewardship. The PHB69N03LT complies with various environmental standards, ensuring that it meets global regulations for RoHS (Restriction of Hazardous Substances) and is free from lead, making it an eco-friendly choice for electronics designers.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
STMicroelectronics
DISCRETE
Lowest to $27.8572
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess