EN
  • EN
  • DE

TEA1998TS/1H

Part No TEA1998TS/1H
Manufacturer NXP / Nexperia
Catalog PMIC - Power Supply Controllers, Monitors
Description FLYBACK SR  /  Power Supply Controller Secondary-Side Controller, Synchronous Rectifier SC-74
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr NXP USA Inc.
Series GreenChip™
Package Tape & Reel (TR)
Applications Secondary-Side Controller, Synchronous Rectifier
Voltage - Supply 60V
Current - Supply 250 µA
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case SC-74, SOT-457
Supplier Device Package SC-74
Base Product Number TEA1998
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935308168125
Standard Package 3,000
Win Source Part Number 983310-TEA1998TS/1H
Ultra Librarian 3D Model Ultra Librarian TEA1998TS/1H CAD Model

Description

Introducing the TEA1998TS/1H Half-Bridge Resonant Controller

The TEA1998TS/1H is a state-of-the-art half-bridge resonant controller chip designed by NXP Semiconductors, a leader in providing high-performance mixed-signal solutions. This advanced controller is specifically engineered to facilitate the creation of highly efficient and compact switch mode power supplies, particularly resonant topologies such as LLC converters, which are widely used in applications requiring high efficiency and power density.

Key Features and Benefits:

  • High Efficiency: The TEA1998TS/1H is optimized for zero-voltage switching (ZVS), minimizing switching losses and enabling operation with high efficiency across a broad load range.
  • Integrated Drivers: This controller comes with integrated high-voltage level-shifted drivers for the high-side and low-side MOSFETs, which simplifies the design and reduces external component count.
  • Sophisticated Control: It includes an accurate frequency modulation scheme to maintain optimal efficiency at different output power levels, thereby enhancing the overall performance of the power supply.
  • Enhanced Safety: The TEA1998TS/1H boasts a range of protection features, such as overcurrent protection, overvoltage protection, and thermal shutdown, ensuring safe operation under various conditions.
  • Compact Design: With its small body size and minimal external component requirement, this controller allows designers to create compact power supplies suitable for space-constrained applications.

Applications:

The versatility of the TEA1998TS/1H makes it an ideal choice for a wide array of applications, including but not limited to:

  • Desktop and laptop adapters
  • Telecom and server power supplies
  • Flat-panel television and monitor power supplies
  • LED lighting systems

With NXP's TEA1998TS/1H, power supply designers now have access to a highly integrated and efficient solution that meets the growing demands for energy-saving power electronics. Whether it's for consumer electronics, industrial applications, or networking equipment, this resonant controller is designed to deliver top-notch performance while simplifying the design process.

You May Also Be Interested in

ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.9014
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Texas Instruments
Switch Mode Secondary Side Post Regulator
Need more? Email Us
Intersil
IC PWR SUPPLY CONTROLLER 16SOIC
Lowest to $2.3250
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $27.0097
STMicroelectronics
DIGITALLY PROGRAMMABLE SECONDARY HOUSEKEEPING CONTROLLER | IC CTRLR HOUSEKEEPING BCD 20SOIC
Need more? Email Us
Intersil
Lowest to $2.8378

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess