EN
  • EN
  • DE

TEA2017AAT/2Y

Part No TEA2017AAT/2Y
Manufacturer NXP / Nexperia
Catalog PMIC - Power Supply Controllers, Monitors
Description IC LLC/PFC CONFIG PWR CTRL SO16  /  Power Supply Controller Digital Power Controller 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr NXP USA Inc.
Package Tape & Reel
Applications Digital Power Controller
Voltage - Supply 36V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Other Names 568-TEA2017AAT/2YCT,935420382518,568-TEA2017AAT/2YDKR,568-TEA2017AAT/2YTR
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253053-TEA2017AAT/2Y
Ultra Librarian 3D Model Ultra Librarian TEA2017AAT/2Y CAD Model

Description

The TEA2017AAT/2Y is a cutting-edge GreenChip™ synchronous rectifier controller developed by NXP Semiconductors, designed to enhance the efficiency of power conversion in switch mode power supplies (SMPS). This innovative component is part of NXP's commitment to providing energy-efficient solutions for a variety of applications including adapters, televisions, and desktop monitors.

Key Features

  • High Efficiency: The TEA2017AAT/2Y utilizes synchronous rectification to minimize power losses, thereby improving the overall efficiency of the power supply, especially in low output voltage and high current conditions.
  • Adaptive Gate Drive: This controller provides an adaptive gate drive for optimal power MOSFET control, which ensures that the power MOSFET is switched on and off at the right moments to minimize losses.
  • Wide Vcc Range: It operates over a wide supply voltage range, making it suitable for various applications and simplifying the design process.
  • Easy Implementation: The TEA2017AAT/2Y is designed for ease of use, with a minimal number of external components required, which helps in reducing the overall bill of materials and simplifying the circuit design.

Applications

The TEA2017AAT/2Y is versatile and can be used in a range of applications where high efficiency and energy saving are crucial. It is ideal for:

  • Power adapters for notebooks, tablets, and smartphones
  • LED TV power supplies
  • Power supplies for desktop monitors
  • Other SMPS where high efficiency is a priority

Environmental Impact

NXP's TEA2017AAT/2Y is not only designed to enhance the performance of electronic devices but also to contribute to environmental sustainability. By improving power efficiency, it helps reduce energy consumption and the carbon footprint of electronic products, aligning with global efforts to promote green technologies.

Quality and Reliability

As with all NXP products, the TEA2017AAT/2Y is manufactured to meet the highest quality and reliability standards. Customers can trust this component to deliver consistent performance and longevity in their power supply solutions.

You May Also Be Interested in

Renesas Electronics America
PMBUS X+Y 4 PHASE DIGI CONT 40LD
Lowest to $14.5492
ON Semiconductor
LLC SR CONTROLLER
Lowest to $0.9196
Renesas Electronics America
IC PWR MONITOR 16QFN
Lowest to $2.6396
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Need more? Email Us
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Rochester Electronics
DIGITAL CONTROLLER FOR ISOLATED
Lowest to $10.0427

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2779 $50.1138
54+ $1.8690 $100.9260
83+ $1.8106 $150.2798
115+ $1.7522 $201.5030
148+ $1.6938 $250.6824
198+ $1.5186 $300.6828
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess