EN
  • EN
  • DE

TEF6638HW/06

Part No TEF6638HW/06
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840136-TEF6638HW/06
Ultra Librarian 3D Model Ultra Librarian TEF6638HW/06 CAD Model

Description

Introducing the TEF6638HW/06 Car Radio Tuner IC from NXP

The TEF6638HW/06 is a state-of-the-art car radio tuner integrated circuit (IC) developed by NXP Semiconductors. Designed to meet the high demands of modern car audio systems, this IC offers exceptional performance in both analog and digital radio reception. It is an ideal choice for automotive manufacturers and aftermarket audio system providers who are looking to enhance the in-car entertainment experience with superior radio tuning capabilities.

Key Features

  • Multi-Standard Support: The TEF6638HW/06 supports a wide range of radio standards, including AM, FM, and various digital broadcasting standards. This ensures compatibility with radio transmissions across different regions, providing a seamless listening experience for users worldwide.
  • Superior Reception Quality: With advanced signal processing technology, this IC delivers high-quality audio reception, minimizing noise and interference. The result is a clear and crisp sound that elevates the overall audio experience.
  • Integrated DSP: The inclusion of a Digital Signal Processor (DSP) allows for sophisticated audio processing and enhancements. This feature enables manufacturers to fine-tune the audio output for optimal performance in a vehicle's unique acoustic environment.
  • Low Power Consumption: Designed with power efficiency in mind, the TEF6638HW/06 operates with minimal power consumption, making it an eco-friendly choice for car audio systems.

Applications

The versatility of the TEF6638HW/06 makes it suitable for a wide range of applications within the automotive sector. It is particularly well-suited for:

  • Factory-installed car radios
  • Aftermarket car stereos
  • Car infotainment and multimedia systems
  • Automotive navigation systems with integrated radio functionality

Technical Specifications

Equipped with cutting-edge technology, the TEF6638HW/06 offers robust technical specifications that ensure reliable and high-fidelity audio performance:

  • Support for AM, FM, HD Radio™, and DAB/DAB+ standards
  • Integrated DSP for audio processing and enhancements
  • High sensitivity and selectivity for improved signal reception
  • Low-noise amplifiers for a cleaner sound output
  • Compact package suitable for space-constrained automotive environments

The TEF6638HW/06 by NXP is a top-tier solution for automotive manufacturers looking to provide their customers with a premium in-car radio listening experience. Its combination of performance, efficiency, and versatility makes it a standout choice in the competitive car audio market.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.8110 $71.8110
2+ $58.9223 $117.8446
4+ $57.0813 $228.3252
5+ $55.2402 $276.2010
6+ $53.3980 $320.3880
8+ $47.8748 $382.9984
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 761 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess