EN
  • EN
  • DE

TEF6862HLV1S422

Part No TEF6862HLV1S422
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Description Car Radio Enhanced Selectivity Tuner (CREST)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 990630-TEF6862HLV1S422
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TEF6862HLV1S422 CAD Model

Description

The TEF6862HLV1S422 is a state-of-the-art car radio tuner IC developed by NXP Semiconductors. Designed to provide exceptional performance and versatility, this integrated circuit is engineered to meet the rigorous demands of modern automotive entertainment systems. With its advanced features and robust design, the TEF6862HLV1S422 is an ideal choice for automotive manufacturers and aftermarket car audio system designers seeking to enhance the radio listening experience for drivers and passengers alike.

Key Features:

  • High Sensitivity: The TEF6862HLV1S422 boasts high sensitivity, ensuring clear reception even in areas with weak signal strength.
  • Multi-Band Support: This IC supports AM, FM, LW, and SW bands, providing a wide range of listening options and compatibility with global broadcasting standards.
  • Integrated Signal Processing: With built-in signal processing capabilities, it offers noise reduction, multipath suppression, and stereo decoding for high-quality audio output.
  • Low Noise Figure: The low noise figure of the IC contributes to a cleaner sound by minimizing the amount of background noise.
  • Robust Design: Designed to withstand the harsh conditions of the automotive environment, the TEF6862HLV1S422 is resilient against temperature extremes, vibrations, and electrical disturbances.

Applications:

The TEF6862HLV1S422 is primarily used in car radio systems, offering manufacturers and users an upgrade in terms of signal reception and audio clarity. Its versatility also makes it suitable for use in navigation systems that require radio data system (RDS) functionality for traffic updates and other broadcast information.

Technical Specifications:

  • Supply Voltage: 8 V to 10 V
  • Operating Temperature Range: -40°C to +85°C
  • Package: LQFP-80 (10x10)
  • Integrated RDS/RBDS demodulator

With its combination of advanced features, the TEF6862HLV1S422 from NXP Semiconductors is a powerful solution for next-generation car radio systems, ensuring a superior audio experience for users on the move.

You May Also Be Interested in

Kemet
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess