The NXP TFA9810T/N1 is a high-efficiency, class-D audio amplifier that delivers exceptional sound quality and performance for a wide range of audio applications. With its advanced features and compact design, this amplifier is an ideal choice for portable and space-constrained audio systems.
Key Features
- High Efficiency: The TFA9810T/N1 operates with high efficiency, which reduces energy consumption and extends battery life in portable applications.
- Class-D Operation: Its class-D architecture provides a cooler running temperature and smaller footprint, making it suitable for compact devices without sacrificing audio quality.
- Output Power: It is capable of delivering up to 2 x 15 W of output power into an 8-ohm load, ensuring robust and powerful sound reproduction.
- Audio Quality: The TFA9810T/N1 offers low distortion and high Signal-to-Noise Ratio (SNR), which translates to clear, high-fidelity audio output.
- Integrated Protection: The device includes various protection features such as overtemperature, overload, short-circuit, and undervoltage protection, enhancing the reliability and longevity of both the amplifier and the speakers.
- Flexible Supply Voltage: It supports a wide supply voltage range, accommodating various application requirements and design flexibilities.
Applications
The TFA9810T/N1 is well-suited for a variety of applications, including but not limited to:
- Wireless speakers
- Bluetooth audio systems
- Portable media players
- Sound bars and docking stations
- Home theater systems
Technical Specifications
Parameter
Value
Supply Voltage
8 V to 36 V
Output Power
2 x 15 W (8 Ω load)
THD+N
0.1% (typical at 1 W)
SNR
>90 dB
Package
HSOP24
In summary, the NXP TFA9810T/N1 stands out for its high-efficiency class-D operation, superior audio performance, and integrated protection features, making it a reliable and high-quality solution for advanced audio amplification needs.