EN
  • EN
  • DE

TFA9842AJ/N1

Part No TFA9842AJ/N1
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 7.5W STER 9SIL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 7.5W x 2 @ 4 Ohm
Supply Voltage - Operating 9 V to 28 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby, Volume Control
Mounting Through Hole
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 9-PDBS-EP
Dimension 9-SIP Exposed Tab, Formed Leads
Win Source Part Number 091884-TFA9842AJ/N1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TFA9842AJ/N1 CAD Model

Description

The TFA9842AJ/N1 is a high-efficiency, dual-channel audio amplifier produced by NXP Semiconductors. This integrated circuit (IC) is designed to deliver a powerful audio experience with exceptional sound quality and energy efficiency, making it an ideal choice for a wide range of consumer electronics, including televisions, soundbars, portable speakers, and desktop systems.

Key Features

  • Output Power: The TFA9842AJ/N1 can deliver up to 2x 20 W of output power into a 4-ohm load, with a supply voltage of 18 V.
  • High Efficiency: With its Class-D architecture, the amplifier achieves high efficiency, which reduces energy consumption and heat dissipation, thereby extending the lifespan of the product.
  • Multi-Band Dynamic Range Compression (DRC): This feature ensures consistent audio quality at different volume levels by preventing audio distortion during loud passages and maintaining clarity during soft ones.
  • Integrated Protection: The TFA9842AJ/N1 comes with built-in protection against overtemperature, short-circuit, and under-voltage conditions, offering reliability and safety in operation.

Technical Specifications

  • Supply Voltage: 9.5 V to 18 V
  • THD+N: Low total harmonic distortion plus noise (THD+N) ensures high-fidelity audio reproduction.
  • Channels: 2 channels (stereo)
  • Package: The TFA9842AJ/N1 is available in a HSOP24 package, which is suitable for compact PCB layouts.

Applications

The versatility of the TFA9842AJ/N1 allows it to be used in various applications where audio quality and efficiency are paramount. It is especially well-suited for:

  • Flat-panel televisions and monitors
  • Soundbar systems
  • Wireless speakers
  • Active speaker systems
  • Home theater systems

With the TFA9842AJ/N1, NXP continues its tradition of delivering high-performance audio solutions that enhance the user experience in consumer electronics. The blend of power, clarity, and advanced features makes this audio amplifier a top choice for designers looking to elevate their audio system designs.

You May Also Be Interested in

Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8766 $61.3620
165+ $0.7196 $118.7340
250+ $0.6965 $174.1250
345+ $0.6745 $232.7025
445+ $0.6514 $289.8730
595+ $0.5844 $347.7180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,434 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess