The TFF1017HN/N1 is a state-of-the-art integrated mixer and VCO (Voltage-Controlled Oscillator) component designed and manufactured by NXP Semiconductors. This high-performance device is tailored for RF (Radio Frequency) applications, particularly in the satellite communication systems, where it serves as a critical element for down-conversion of high-frequency signals.
Key Features
- High Integration: The TFF1017HN/N1 combines a mixer, a local oscillator, and a VCO in a single package, significantly reducing the complexity and size of the RF design.
- Frequency Range: It operates over a wide frequency range, making it versatile for various satellite communication bands.
- Low Phase Noise: The integrated VCO offers excellent phase noise performance, which is crucial for maintaining signal integrity in communication systems.
- Low Power Consumption: Designed with power efficiency in mind, the TFF1017HN/N1 minimizes power consumption, which is beneficial for portable and battery-operated devices.
Applications
The TFF1017HN/N1 is ideally suited for use in:
- Satellite receivers and set-top boxes
- VSAT (Very Small Aperture Terminal) systems
- Down-conversion for Ku and Ka bands in satellite communication
Technical Specifications
Parameter
Specification
Frequency Range
10.7 to 12.75 GHz
LO Frequency Range
9.75 to 11.8 GHz
Supply Voltage
5 V
Package
QFN
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The TFF1017HN/N1 is built to meet stringent industry standards, ensuring reliability and performance for critical communication infrastructure.
For more information or to request a sample, please visit the NXP Semiconductors product page or contact your local NXP sales representative.