EN
  • EN
  • DE
  • IT

TJA1020T/CM,118

Part No TJA1020T/CM,118
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8SO / 1/1 Transceiver LINbus 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr NXP
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol LINbus
Number of Drivers/Receivers 1/1
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number TJA1020
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 366374-TJA1020T/CM,118
Ultra Librarian 3D Model Ultra Librarian TJA1020T/CM,118 CAD Model

Description

Product Overview: TJA1020T/CM,118

The TJA1020T/CM,118 is a cutting-edge LIN (Local Interconnect Network) transceiver from NXP Semiconductors, designed to facilitate reliable communication in automotive networking applications. This transceiver is a key component in the LIN bus communication systems, which are used for various in-vehicle networks, such as sensor applications, climate control, window or mirror adjustment, and lighting control.

Key Features

  • Interface: Compliant with the LIN 2.0, LIN 2.1, and the SAE J2602 standards, the TJA1020T/CM,118 ensures compatibility with a broad range of LIN networks.
  • Operating Voltage: It operates over a wide supply voltage range from 5.5V to 27V, making it suitable for applications that require a robust power supply.
  • Low Power Mode: An integrated sleep mode feature helps reduce power consumption when the network is inactive, contributing to the energy efficiency of the overall system.
  • Protection: The device includes robust protection features such as thermal shutdown, short-circuit protection, and protection against loss of ground and battery voltage.

Applications

The TJA1020T/CM,118 is primarily utilized in automotive applications due to its robust design and compliance with automotive standards. It is well-suited for:

  • Body control modules
  • Door modules
  • Rain and light sensors
  • Climate control units
  • Seat control modules

Quality and Reliability

NXP is known for its commitment to quality, and the TJA1020T/CM,118 is no exception. The device is manufactured using high-quality materials and subjected to rigorous testing to ensure it meets the stringent requirements of the automotive industry. Its robust construction ensures reliable operation over a wide temperature range, making it suitable for the harsh environments found in automotive applications.

Environmental Compliance

In line with global environmental standards, the TJA1020T/CM,118 is designed to be compliant with RoHS (Restriction of Hazardous Substances) regulations, ensuring that it is free from harmful substances such as lead, mercury, and cadmium.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC
Lowest to $3.6185
Infineon Technologies
IC TRANSCEIVER 1/1 DSO-8 / 1/1 Transceiver LINbus PG-DSO-8
Lowest to $0.9191
Texas Instruments
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full LVDS 16-TSSOP
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8SO / 1/1 Transceiver Half CANbus 8-SO
Lowest to $1.2156
NXP / Nexperia
IC TRANSCEIVER 1/1 8SO / 1/1 Transceiver CAN 8-SO
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full RS422, RS485 8-SOIC
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver LIN 8-SOIC
Lowest to $2.2515
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver LINbus 8-SOIC
Lowest to $1.7604
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4623 $58.4920
95+ $1.1999 $113.9905
145+ $1.1623 $168.5335
200+ $1.1248 $224.9600
260+ $1.0873 $282.6980
345+ $0.9748 $336.3060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,750 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess