EN
  • EN
  • DE
  • IT

TJA1020T/N1

Part No TJA1020T/N1
Manufacturer NXP / Nexperia
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case SOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 742554-TJA1020T/N1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TJA1020T/N1 CAD Model

Description

The TJA1020T/N1 is a high-performance LIN (Local Interconnect Network) transceiver designed by NXP Semiconductors, which facilitates reliable communication in automotive networking applications. As vehicles become more sophisticated, the demand for advanced communication networks within them increases. The TJA1020T/N1 meets this demand by offering a robust interface between the LIN master/slave protocol controller and the physical bus in a LIN network system.

Key Features

  • Compatibility: The TJA1020T/N1 is fully compliant with the LIN 2.0, LIN 2.1, LIN 2.2, LIN 2.2A specifications, and SAE J2602 standards, ensuring broad compatibility with LIN systems.
  • Low Power Consumption: It features a very low current consumption in sleep mode, which helps reduce the overall power consumption of the vehicle's electronic systems.
  • Enhanced ESD Protection: The device includes integrated Electrostatic Discharge (ESD) protection components, providing robustness against electrical disturbances that are common in automotive environments.
  • Thermal Protection: Thermal protection is included to prevent the transceiver from damage due to overheating, thereby ensuring a longer lifespan and reliable operation under varying temperature conditions.
  • Wake-up Capability: The TJA1020T/N1 can be woken up from sleep mode through a local wake-up signal or via the bus, providing flexibility in power management.

Applications

The TJA1020T/N1 is ideal for use in a variety of automotive applications, including but not limited to:

  • Body control modules
  • Door, seat, or window control units
  • Sensor interfaces
  • Climate control units

Technical Specifications

Some of the technical specifications of the TJA1020T/N1 include:

  • Supply voltage range: 5V to 27V
  • Bus pins protected against transients in automotive environments
  • Very low Electromagnetic Emission (EME) due to built-in slope control
  • High Electromagnetic Immunity (EMI)
  • Small 8-pin package suitable for space-constrained applications

Overall, the TJA1020T/N1 from NXP is a robust and reliable solution for LIN-based communication applications in modern vehicles, offering both efficiency and durability.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.8278 $73.1120
90+ $1.5006 $135.0540
135+ $1.4540 $196.2900
185+ $1.4062 $260.1470
240+ $1.3596 $326.3040
320+ $1.2186 $389.9520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,450 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess