EN
  • EN
  • DE
  • IT

TJA1028TK/5V0/20/1

Part No TJA1028TK/5V0/20/1
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description 1/1 Transceiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer NXP
Win Source Part Number 217099-TJA1028TK/5V0/20/1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TJA1028TK
Introduction Date August 10, 2010
ECCN 5A001.a.4
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian TJA1028TK/5V0/20/1 CAD Model

Description

The NXP TJA1028TK/5V0/20/1 is a high-performance LIN (Local Interconnect Network) transceiver designed to ensure robust communication in automotive and industrial applications. This integrated circuit is part of NXP's advanced networking solutions, providing a reliable interface between the LIN master/slave protocol controller and the physical bus in a LIN network.

Key Features

  • Compatibility: Fully compatible with the LIN protocol specification 2.2A, as well as SAE J2602.
  • Voltage Range: A broad operating voltage range from 5V to 27V, with a nominal supply voltage of 5V, making it suitable for a variety of automotive environments.
  • Low Power Mode: An integrated low-power mode with a wake-up capability via the LIN bus ensures minimal power consumption during idle periods.
  • Robustness: Excellent Electrostatic Discharge (ESD) protection, exceeding automotive requirements, ensures durability and longevity in harsh electrical environments.
  • Temperature Range: Designed to operate over a wide temperature range from -40°C to +125°C, making it ideal for under-the-hood applications.
  • Package: Available in a small leadless HVSON14 package, which reduces the PCB space requirements.

Applications

The TJA1028TK/5V0/20/1 is particularly suitable for use in automotive applications such as body control modules, sensor interfaces, and actuator controls. Its robust design also makes it a good fit for industrial automation systems where reliable communication is critical.

Performance and Quality

NXP's commitment to quality ensures that the TJA1028TK/5V0/20/1 meets the stringent requirements of automotive applications. It provides a cost-effective solution for LIN networking without compromising on performance or reliability. With its integrated features and high level of integration, the TJA1028TK/5V0/20/1 simplifies design and reduces the overall bill of materials for system developers.

Whether you are designing a new vehicle's electronic system or working on a sophisticated industrial control network, the NXP TJA1028TK/5V0/20/1 LIN transceiver is engineered to provide a dependable and efficient communication backbone.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER 1/1 8SO / 1/1 Transceiver CAN 8-SO
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full LIN 8-SOIC
Lowest to $0.9380
Texas Instruments
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $2.6149
Infineon Technologies
IC TRANSCEIVER HALF 1/1 TSON-14 / 1/1 Transceiver Half CAN PG-TSON-14-3
Lowest to $2.7016
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 8SO
Lowest to $13.0388
Infineon Technologies
IC TRANSCEIVER 1/1 DSO-8 / 1/1 Transceiver LINbus PG-DSO-8
Lowest to $0.9191
Maxim Integrated
IC RS485/RS422 DATA INTERFACE
Need more? Email Us
STMicroelectronics
IC TRANSCEIVER 1/1 64TQFP / 1/1 Transceiver MII
Lowest to $2.1020
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver LIN 8-SOIC
Lowest to $2.2515

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess