EN
  • EN
  • DE

TJA1040T

Part No TJA1040T
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER CAN 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Supply Voltage - Operating 4.75 V to 5.25 V
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 092121-TJA1040T
Family Name TJA1040
Introduction Date July 27, 2005
ECCN 5A001.a.4
Country of Origin China, Thailand
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TJA1040T CAD Model

Description

Product Overview: NXP TJA1040T High-Speed CAN Transceiver

The NXP TJA1040T is a high-speed Controller Area Network (CAN) transceiver designed to provide an interface between a CAN protocol controller and the physical two-wire CAN bus. This transceiver is a critical component for automotive and industrial networks, where it is known for its reliability, high-speed capabilities, and robustness against harsh electrical environments.

Key Features

  • High-Speed CAN Interface: Supports the ISO 11898 standard for data communication speeds up to 1 Mbit/s.
  • Differential Receiver with Wide Common-Mode Range: Ensures reliable data reception even in the presence of large common-mode voltage variations.
  • Low Current Standby Mode: An important feature for power-sensitive applications, reducing the current consumption when the network is idle.
  • Thermal Protection: Integrated circuits are protected from overheating, which enhances the longevity and reliability of the device.
  • Bus Pins Protected Against Transients: The device can handle transients in the automotive environment, contributing to the robustness of the network communication.

Applications

The TJA1040T is ideal for a wide range of applications in the automotive sector, including:

  • Engine Control Units (ECUs)
  • Transmission Controllers
  • ABS and Stability Control Systems
  • Power Steering
  • Body Control Modules

It is also suitable for use in industrial automation systems, medical equipment, and any other systems that require robust data communication with fault-tolerant capabilities.

Physical Packaging

The TJA1040T transceiver comes in an 8-pin SOIC package, which is suitable for surface-mount technology (SMT) and is compatible with standard assembly processes. This compact package makes it an excellent choice for space-constrained applications.

Conclusion

In conclusion, the NXP TJA1040T is a versatile and high-performing CAN transceiver that meets the demanding requirements of high-speed network communications in automotive and industrial environments. Its robust design and advanced features ensure reliable operation and communication integrity, making it a go-to solution for engineers and designers worldwide.

You May Also Be Interested in

IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3695 $51.7300
330+ $0.3032 $100.0560
515+ $0.2937 $151.2555
705+ $0.2843 $200.4315
910+ $0.2748 $250.0680
1,220+ $0.2464 $300.6080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,500 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess