The NXP TJA1050U/N1 is a cutting-edge high-speed Controller Area Network (CAN) transceiver designed to serve as an interface between a CAN protocol controller and the physical two-wire CAN bus. This device is tailored to provide seamless communication in automotive and industrial applications, ensuring robust data transmission even in harsh environments.
Key Features
- High-Speed CAN Interface: Compatible with the ISO 11898 standard, the TJA1050U/N1 supports transmission rates up to 1 Mbps.
- Differential Receiver with Wide Common-Mode Range: Ensures reliable data reception across a broad range of common-mode voltages, making it suitable for noisy environments.
- Low Electromagnetic Emission (EME): The device's design minimizes EME, which is critical for meeting automotive electromagnetic compatibility (EMC) requirements.
- Thermal Protection: Integrated thermal protection circuitry prevents the device from overheating, enhancing its reliability and longevity.
- Low Current Standby Mode: A standby mode feature allows for reduced power consumption when the transceiver is not actively transmitting or receiving CAN frames.
Applications
The TJA1050U/N1 is ideal for a variety of applications within the automotive industry, such as:
- Engine Control Units (ECUs)
- Anti-lock Braking Systems (ABS)
- Airbags
- Powertrain and Chassis Control Modules
It is also well-suited for industrial automation systems, medical equipment, and any other applications requiring robust and reliable CAN communication.
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
4.75V to 5.25V
Operating Temperature Range
-40°C to +125°C
Package
SO8
Compliance
ISO 11898
The NXP TJA1050U/N1 is a robust and reliable solution for high-speed CAN communications, providing both the performance and durability required for modern automotive and industrial networks.