EN
  • EN
  • DE

TJA1054T/S900

Part No TJA1054T/S900
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Fault-tolerant CAN transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1267640-TJA1054T/S900
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TJA1054T/S900 CAD Model

Description

The TJA1054T/S900 is a high-speed CAN (Controller Area Network) transceiver that serves as an interface between a CAN protocol controller and the physical bus. Manufactured by NXP Semiconductors, a leader in automotive electronics, this transceiver is designed to provide reliable communication in automotive and industrial applications. The TJA1054T/S900 is part of the third generation of high-speed CAN transceivers from NXP, offering improved electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance.

Key Features

  • High-Speed CAN Interface: Supports the ISO 11898 standard for data communication speeds up to 1 Mbit/s.
  • Low Power Mode: Features a low power standby mode with bus wake-up capability, reducing power consumption when not in active use.
  • Robust EMC Performance: Enhanced features for electromagnetic compatibility ensure stable operation in electrically noisy environments.
  • ESD Protection: Equipped with integrated ESD protection circuits to withstand electrostatic discharges, enhancing the durability and reliability of the module.
  • Bus Fault Protection: The device can handle bus fault conditions, ensuring communication integrity during adverse conditions.
  • Thermal Protection: Includes an integrated thermal protection circuit that prevents the device from overheating.

Applications

The TJA1054T/S900 is ideal for a wide range of applications within automotive systems such as powertrain, chassis, safety, driver assistance, and infotainment systems. It is also well-suited for industrial automation, medical equipment, and other high-integrity systems that require robust data communication with fault tolerance.

Package and Quality

This transceiver comes in a SO14 (Small Outline Package) that is suitable for surface mount technology (SMT). The package is designed to meet the stringent requirements of automotive applications and is qualified according to AEC-Q100 standards, ensuring high-quality performance under harsh conditions.

Ordering Information

For ordering, the part number TJA1054T/S900 is used to specify the device with its specific package and quality grade. For detailed information on ordering and pricing, as well as technical documentation, customers can visit the NXP Semiconductors website or contact their sales representatives.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess