EN
  • EN
  • DE

TJA1055T/3/1J

Part No TJA1055T/3/1J
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 14SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 1/1 Transceiver Half CANbus 14-SO
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SO
Family Name TJA1055
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-13279-6, TJA1055T/3/1J-ND, 568-13279-1, 568-13279-2, TJA1055T 3 1J, 935302724118
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936533-TJA1055T/3/1J
Ultra Librarian 3D Model Ultra Librarian TJA1055T/3/1J CAD Model

Description

NXP TJA1055T/3/1J CAN Transceiver

The NXP TJA1055T/3/1J is a robust, high-speed transceiver designed for Controller Area Network (CAN) applications, providing an interface between a CAN protocol controller and the physical two-wire CAN bus. This transceiver is part of NXP's Mantis family, which is well-known for its improved electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance.

Featuring a silent mode operation, the TJA1055T/3/1J ensures that the transceiver can be put into a low-power mode, with the transmitter disabled, to minimize power consumption in the system. This feature is particularly useful in power-sensitive applications. Additionally, the device includes an undervoltage detection system, ensuring reliable operation even during fluctuations in power supply.

With an operating temperature range of -40°C to +125°C, the TJA1055T/3/1J is built to withstand harsh environmental conditions, making it suitable for automotive and industrial applications. The transceiver's robust design also includes features like bus pins protected against transients in an automotive environment, which provides an added layer of reliability necessary for critical systems in vehicles.

The package for this transceiver is a small-outline integrated circuit with 14 pins (SO14), which allows for compact board designs and is compatible with standard surface-mount technology (SMT) assembly processes. Its lead-free design aligns with current environmental standards for electronics, making it a responsible choice for eco-friendly designs.

Key features of the TJA1055T/3/1J include:

  • Compliance with the ISO 11898-2:2003 standard
  • Very low-current standby mode with remote wake-up capability
  • Differential receiver with wide common-mode range for high EMC robustness
  • Transmit Data (TXD) dominant time-out function
  • Integrated thermal protection
  • Optimized for low electromagnetic emissions
  • Protection against damage due to short-circuit conditions

The NXP TJA1055T/3/1J CAN transceiver is an excellent choice for designers seeking a durable, high-performance interface for their CAN-based communication systems, especially in automotive and industrial environments where reliability and efficiency are paramount.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2762 $51.0480
100+ $1.0471 $104.7100
150+ $1.0144 $152.1600
205+ $0.9817 $201.2485
265+ $0.9490 $251.4850
355+ $0.8508 $302.0340
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,106 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess