EN
  • EN
  • DE

TJA1055T/3

Part No TJA1055T/3
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Enhanced fault-tolerant CAN transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1267643-TJA1055T/3
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TJA1055T/3 CAD Model

Description

The TJA1055T/3, part of NXP's high-performance automotive networking solutions, is an enhanced high-speed Controller Area Network (CAN) transceiver designed to provide an interface between a Controller Area Network (CAN) protocol controller and the physical two-wire CAN bus. This device is tailored for use in automotive applications, as well as industrial automation and control systems.

The TJA1055T/3 transceiver is compliant with the ISO 11898-2:2003 standard and offers a range of features that ensure robust communication with high immunity to electromagnetic interference. It supports the high-speed CAN (HS-CAN) communication protocol required for in-vehicle networks at speeds up to 1 Mbps. Additionally, the TJA1055T/3 is compatible with the ISO 11898-5:2007 standard for low-power operation.

Key Features

  • Compatible with ISO 11898-2:2003 High-Speed CAN (up to 1 Mbps)
  • Low-power mode with wake-up functionality via CAN bus
  • Very low current standby mode with remote wake-up capability
  • Transmit Data (TXD) dominant time-out function
  • Automatic thermal shutdown protection
  • Bus pins protected against transients in automotive environments
  • Protection against damage due to short-circuit conditions (positive or negative battery voltage)
  • Lead-free, 14-pin SO package

Applications

The TJA1055T/3 is ideal for a wide range of applications in the automotive sector, such as powertrain systems, chassis control modules, gateway modules, body control modules, and advanced driver assistance systems. Its robustness and low-power operation also make it suitable for industrial automation systems, where reliable communication is critical.

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the TJA1055T/3 is no exception. It is designed to meet the stringent requirements of the automotive industry, including extended temperature ranges and resistance to harsh environments. With NXP's proven track record in automotive-grade components, customers can trust the TJA1055T/3 to perform reliably in the most demanding applications.

You May Also Be Interested in

Texas Instruments
Lowest to $4.5685
Texas Instruments
Lowest to $10.3384
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
Texas Instruments
Need more? Email Us
Qualcomm
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,732 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess