EN
  • EN
  • DE

74ALVT162240DL

Part No 74ALVT162240DL
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 16-bit inverting buffer/driver with 30ohm termination resistors (3-State)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130983-74ALVT162240DL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVT162240DL CAD Model

Description

Product Overview: 74ALVT162240DL by NXP Semiconductors

The 74ALVT162240DL is a high-performance integrated circuit designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product belongs to the 74ALVT family, which is known for its low-voltage operation and high-speed performance. The 74ALVT162240DL is particularly suitable for applications that require fast data transfer and low power consumption.

Key Features

  • Logic Type: 16-bit universal bus driver
  • Voltage Range: 2.5V to 3.6V operation, allowing for integration in low-voltage systems
  • Output Current: -32 mA / +64 mA, providing robust drive capabilities
  • Technology: Advanced Low-Voltage CMOS technology
  • Package: 48-pin SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications
  • Speed: High-speed performance with a typical propagation delay of 3.8 ns
  • Temperature Range: Operational between -40°C to +85°C, ensuring reliability in diverse environments
  • 3-State Outputs: Facilitates bus-oriented applications
  • Power-Off Disable: Outputs assume a high-impedance state when VCC is between 0 and 1.5V
  • ESD Protection: Exceeds 2000V HBM per JESD22-A114, 200V MM per JESD22-A115, and 1000V CDM per JESD22-C101

Applications

The 74ALVT162240DL is versatile and can be used in various applications such as:

  • Memory address drivers
  • Data receivers/transmitters
  • Bus-oriented systems
  • Backplane driving
  • Interfacing in mixed 3.3V/5V systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74ALVT162240DL is no exception, with rigorous testing and quality control measures in place to ensure that it meets the industry's stringent standards. Customers can trust this component for its durability and consistent performance over its operational lifetime.

For detailed specifications, application notes, and additional information, designers and engineers are encouraged to consult the datasheet and support documentation provided by NXP Semiconductors. The 74ALVT162240DL is a reliable choice for designers looking to optimize their high-speed digital systems with a dependable and efficient bus driver.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
Infineon Technologies
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Xilinx Inc.
Lowest to $3.2617
Analog Devices Inc.
Lowest to $1.9566
Samsung
Need more? Email Us
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
NXP / Nexperia
Lowest to $3.2617

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess