EN
  • EN
  • DE

TJA1081TS,118

Part No TJA1081TS,118
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description Interface - Specialized IC TXRX FLEXRAY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Type FlexRay Node Transceiver
Supply Voltage - Max 5.25 V
Supply Voltage - Min 4.75 V
Operating Supply Current 37 mA
Mounting Style SMD/SMT
Package / Case SSOP-16
ESD Protection ESD Protection
Data Rate 10 Mb/s
Height 1.8 mm
Length 6.4 mm
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Product Transceivers
Series TJA1081TS
Width 5.4 mm
Brand NXP Semiconductors
Operating Supply Voltage 4.75 V to 5.25 V
Product Type Interface - Specialized
Standard Pack Qty 2000
Subcategory Interface ICs
Ultra Librarian 3D Model Ultra Librarian TJA1081TS,118 CAD Model

Description

Product Overview: TJA1081TS,118

The TJA1081TS,118 is a high-performance automotive transceiver from NXP Semiconductors, designed to facilitate communication in automotive networks. This robust component operates as part of a Controller Area Network (CAN) bus, which is the backbone of in-vehicle networking systems, enabling microcontrollers and devices to communicate with each other without the need for a host computer. The TJA1081TS,118 is specifically tailored for high-speed CAN applications up to 1 Mbit/s.

Key Features

  • High-Speed CAN Interface: Supports the ISO 11898 standard for high-speed CAN operations.
  • Low Power Mode: Features a low-power standby mode with remote wake-up capability, making it suitable for energy-efficient applications.
  • Bus Fault Protection: Equipped with extensive bus fault protection against transients, improving system reliability in harsh automotive environments.
  • Differential Receiver: Incorporates a differential receiver with a wide common-mode range for improved signal integrity.
  • Thermal Protection: Includes overtemperature protection, ensuring the device operates within safe temperature ranges.
  • Robust Design: Designed to withstand the challenging conditions of automotive applications, with electrostatic discharge (ESD) protection that exceeds automotive requirements.

Applications

The TJA1081TS,118 is ideal for a variety of automotive applications where reliable data communication is crucial. These include:

  • Powertrain systems
  • Chassis control modules
  • Body control modules
  • Advanced driver-assistance systems (ADAS)
  • Infotainment systems
  • Gateway modules

Package and Quality

The device comes in a compact SOIC package, which is suitable for space-constrained applications. It is manufactured with high-quality standards, ensuring performance and reliability that meet the rigorous demands of the automotive industry. The TJA1081TS,118 is also AEC-Q100 qualified, which is a critical requirement for automotive-grade integrated circuits.

Conclusion

With its combination of high-speed communication, low power consumption, and robust protection features, the TJA1081TS,118 from NXP is an excellent choice for developers looking to implement reliable CAN networks in automotive environments. Its adherence to industry standards and qualifications further cements its status as a go-to component for automotive communication solutions.

You May Also Be Interested in

NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9413 $53.6478
14+ $7.3365 $102.7110
22+ $7.1072 $156.3584
30+ $6.8780 $206.3400
38+ $6.6487 $252.6506
51+ $5.9609 $304.0059
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess