EN
  • EN
  • DE

THS7365IPW

Part No THS7365IPW
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO AMP 6-CH 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Applications Buffer
Output Type Rail-to-Rail
Number of Circuits 6
-3db Bandwidth 36MHz
Slew Rate 500 V/μs
Operating Supply Current 21.6mA
Channel Output Current 90mA
Supply Voltage - Operating 2.6 V to 5.5 V
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 032162-THS7365IPW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS7365IPW CAD Model

Description

Introducing the THS7365IPW from Texas Instruments

The THS7365IPW is a versatile and high-performance 6-channel video buffer from Texas Instruments, designed to cater to a wide array of video applications. This integrated circuit is specifically engineered to provide excellent video signal conditioning in a compact and efficient package.

At the heart of the THS7365IPW is its fully integrated video buffer which boasts a fixed gain of 2-V/V. This feature ensures that the video signals are amplified with precision, delivering a high-quality output that is essential for applications requiring reliable and consistent video performance. The device operates over a single supply range of 2.6 V to 5.5 V, making it flexible for use in various system configurations.

The THS7365IPW comes in a 14-pin TSSOP (Thin Shrink Small Outline Package) that is not only space-saving but also offers excellent thermal performance. This makes the product ideal for space-constrained applications without compromising on functionality or reliability.

One of the key features of this product is its integrated 8th-order Butterworth filter, which provides sharp attenuation and a flat passband. This filter is essential for anti-aliasing and reconstruction, ensuring that the video signals are processed with minimal distortion and maximum clarity. Additionally, the device is equipped with a 2:1 MUX (multiplexer) input for each channel, facilitating easy switching between different video sources.

The THS7365IPW is designed with flexibility in mind, featuring an I2C programmable enable and channel selection. This allows users to customize the device's operation to fit their specific needs, whether it's for video amplification, filtering, or signal routing.

In summary, the THS7365IPW from Texas Instruments is a robust and high-quality solution for video buffering requirements. Its integration of multiple features such as the fixed gain amplifier, Butterworth filter, and I2C programmability, packaged in a compact TSSOP, makes it an excellent choice for designers looking to enhance their video processing capabilities.

You May Also Be Interested in

NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793
Analog Devices Inc.
Need more? Email Us
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
Texas Instruments
Lowest to $3.2870
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1583 $51.7992
57+ $1.7710 $100.9470
88+ $1.7156 $150.9728
121+ $1.6603 $200.8963
156+ $1.6049 $250.3644
209+ $1.4389 $300.7301
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,391 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess