The TJA1462AT/0Z is a high-performance, secure CAN transceiver from NXP Semiconductors, designed to interface between Controller Area Network (CAN) protocol controllers and the physical two-wire CAN bus. This particular model is well-suited for automotive applications and other systems requiring high levels of data integrity and security.
Key Features
- High-Speed CAN Interface: Supports the ISO 11898-2:2016 standard for high-speed CAN communication, enabling data rates up to 5 Mbps.
- Improved Security: Integrated secure features to protect against common attack scenarios such as replay and injection attacks.
- Low Power Mode: Features a low-power standby mode with remote wake-up capability to ensure low energy consumption when the network is idle.
- Robust Design: Enhanced Electrostatic Discharge (ESD) protection and designed to withstand the harsh environments typically found in automotive applications.
Applications
The TJA1462AT/0Z is particularly adept for use in automotive networks where security is paramount. It is ideal for:
- Body control modules
- Gateway modules
- Powertrain applications
- Advanced Driver Assistance Systems (ADAS)
Technical Specifications
Parameter
Value
Supply Voltage
4.5V to 5.5V
Operating Temperature
-40°C to +125°C
Package
SOIC14
Compliance
ISO 11898-2:2016
With its robust construction and advanced security features, the NXP TJA1462AT/0Z secure CAN transceiver is a reliable choice for designers looking to enhance the safety and integrity of their automotive communication networks.