EN
  • EN
  • DE

TJF1051T

Part No TJF1051T
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description High-speed CAN transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1267646-TJF1051T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TJF1051T CAD Model

Description

NXP TJF1051T High-Speed CAN Transceiver

The NXP TJF1051T is a high-performance, stand-alone CAN (Controller Area Network) transceiver that serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. This transceiver is designed to provide robust communication in automotive and industrial applications, ensuring reliable data transmission even in harsh environments.

Key Features:

  • ISO 11898-2 and ISO 11898-5 Compliant: The TJF1051T meets the stringent requirements of the ISO standards for high-speed CAN transceivers, ensuring compatibility with the CAN specifications for up to 1 Mbps communication speed.
  • Low Power Mode: With a power-saving standby mode, the device can reduce its power consumption significantly when the CAN network is idle, making it ideal for power-sensitive applications.
  • Bus Fault Protection: The transceiver can withstand bus fault conditions of up to ±58V, protecting the network from transients and other electrical disturbances.
  • Thermal Protection: An integrated thermal protection circuit prevents the device from overheating, enhancing its reliability and longevity.
  • Differential Receiver with Wide Common-Mode Range: This ensures stable data reception across a broad range of common-mode voltages, which is crucial for maintaining communication in a noisy electrical environment.

Applications:

The NXP TJF1051T is suitable for a wide array of applications, particularly where robust and reliable CAN communication is essential. It is commonly used in:

  • Automotive networks, such as in-vehicle networks for cars, trucks, and buses
  • Industrial control systems
  • Building automation
  • Medical equipment
  • Heavy machinery

With its advanced features and compliance with industry standards, the NXP TJF1051T CAN transceiver is an excellent choice for developers and engineers looking for a reliable solution to facilitate communication in CAN-based systems.

You May Also Be Interested in

Altera
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
Semtech Corporation
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Atmel
Lowest to $8.5447
Panasonic
Lowest to $26.8133
Freescale Semiconductor - NXP
Lowest to $27.1621
Linear Technology
Lowest to $9.1303
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess