The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TL431BIDBZR,215

Part No TL431BIDBZR,215
Manufacturer NXP
Catalog PMIC - Voltage Reference
Description V-Ref Adjustable 2.495V to 36V 100mA Automotive 3-Pin SOT-23 T/R / IC VREF SHUNT ADJ SOT23-3
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $0.080 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
480+
$0.1050
$50.400
1,150+
$0.0870
$100.050
1,790+
$0.0840
$150.360
2,470+
$0.0810
$200.070
3,165+
$0.0790
$250.035
4,290+
$0.0700
$300.300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 614,000 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±0.5%
Current - Cathode 600μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 099800-TL431BIDBZR,215
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Sufficient
Family Name TL431
Introduction Date June 08, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
TS2431BCX RF;  TS431ARIX-Z RFG; TS1431ACX;  TS431BCX;  

Description

Product Overview: TL431BIDBZR,215 - NXP Semiconductors

The TL431BIDBZR,215 from NXP Semiconductors is a precision programmable reference that operates as a low voltage zener with a 0.5% tolerance. This versatile device is a three-terminal adjustable shunt regulator with specified thermal stability over applicable automotive, commercial, and military temperature ranges.

Key Features

  • Voltage Range: The device offers a broad range of voltages, from 2.495V to 36V, which are adjustable via external resistors.
  • Temperature Compensation: It is well compensated for temperature changes, ensuring a stable output over a wide temperature range.
  • Low Output Noise: This reference features low output noise, making it suitable for precision electronics where noise can be a critical factor.
  • High Stability: The TL431BIDBZR,215 provides high stability and reliability, which is essential for maintaining consistent performance in critical applications.
  • Surface-Mount Package: It comes in a small outline transistor (SOT-23) package, making it ideal for space-constrained applications.

Applications

The TL431BIDBZR,215 can be used in a wide range of applications, including but not limited to:

  • Power supplies
  • Battery chargers
  • Voltage monitoring
  • Adjustable current sources
  • Switching power supplies

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the TL431BIDBZR,215 is no exception. This product is designed to meet the stringent requirements of the automotive industry and is qualified to AEC-Q100 standards for automotive reliability.

Environmental Compliance

The device is RoHS compliant, ensuring that it meets the European Union's directives on the restriction of hazardous substances. This makes the TL431BIDBZR,215 an environmentally friendly choice for manufacturers concerned with ecological impact.

With its combination of flexibility, stability, and precision, the TL431BIDBZR,215 from NXP Semiconductors is an excellent choice for designers who require a reliable voltage reference in their electronic systems.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.