EN
  • EN
  • DE

TSA5059AT

Part No TSA5059AT
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SYNTH FREQ 2.7GHZ 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type PLL Frequency Synthesizer
PLL No
Input Clock, Crystal
Output Clock, Crystal
Number of Circuits 1
Maximum Input Frequency 2.7GHz
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -20°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 213517-TSA5059AT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSA5059AT CAD Model

Description

The NXP TSA5059AT is a cutting-edge frequency synthesizer designed for television applications. It is a highly integrated PLL-based circuit that offers exceptional performance and flexibility for designers of modern TV systems. The TSA5059AT is part of NXP's renowned portfolio of radio frequency (RF) solutions, which are known for their reliability and innovation.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for a variety of TV standards and applications.
  • Low Phase Noise: With its low phase noise characteristics, the TSA5059AT ensures high-quality signal synthesis, which is crucial for superior image and sound quality in TV receivers.
  • Programmable Divider: It includes a programmable divider that allows for flexible frequency generation, accommodating a wide range of channel spacing requirements.
  • I²C Bus Control: The synthesizer can be controlled via the I²C bus, a popular two-wire serial interface, which simplifies communication and control with microcontrollers.
  • Single 5V Supply: The TSA5059AT operates on a single 5V supply voltage, simplifying power management within the TV system.
  • Compact Package: It is available in a small-footprint package, which is ideal for space-constrained applications.

Applications

The TSA5059AT is primarily used in TV tuners, where precise frequency generation is essential. Its versatility also makes it suitable for other RF applications, including digital satellite receivers, set-top boxes, and professional communication equipment.

Why Choose TSA5059AT?

Designers choose the TSA5059AT for its combination of performance, integration, and ease of use. It is designed to meet the demanding specifications of TV broadcasting, ensuring that viewers receive the best possible audio-visual experience. With its I²C interface, the TSA5059AT is easy to program and integrate into complex systems, while the low power consumption and small package size make it an excellent choice for energy-efficient and compact designs.

You May Also Be Interested in

Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess