EN
  • EN
  • DE

TSA5511

Part No TSA5511
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description 1.3 GHz Bidirectional I2C-bus controlled synthesizer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 381989-TSA5511
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSA5511 CAD Model

Description

The NXP TSA5511 is a high-performance, single-chip frequency synthesizer designed for TV and VCR tuning systems. Operating within the 1.3 GHz range, the TSA5511 is a versatile component that offers bidirectional I2C-bus control, making it an ideal choice for modern, digitally-controlled communication systems.

Key Features:

  • Frequency Range: Designed to operate at frequencies up to 1.3 GHz, the TSA5511 is well-suited for a wide range of applications in the VHF, UHF, and hyperband ranges.
  • I2C-Bus Interface: It features a bidirectional I2C-bus interface, which allows for easy integration into systems that use a microcontroller for tuning control.
  • Programmable Divider: The device includes a programmable divider with a broad division range, enabling precise frequency synthesis and channel selection.
  • Phase-Locked Loop (PLL): The TSA5511 incorporates a phase-locked loop circuit that ensures stable and accurate frequency generation, which is essential for high-quality signal reception.
  • Minimal External Components: This synthesizer is designed to require a minimal number of external components, simplifying the design and reducing the overall cost of the tuning system.
  • Supply Voltage: It operates on a single 5V supply voltage, making it compatible with most standard digital systems.
  • Low Phase Noise: The TSA5511 has low phase noise characteristics, contributing to excellent signal quality.

Applications:

The NXP TSA5511 is predominantly used in the television and video recorder industries. It is an integral part of the tuning system, which selects the appropriate frequencies for broadcasting channels. Its high level of integration and easy control via the I2C-bus make it a preferred choice for systems where space is at a premium and complexity needs to be minimized.

Conclusion:

With its combination of high-frequency operation, digital control, and phase-locked loop technology, the NXP TSA5511 synthesizer is an essential component for developers looking to create reliable and user-friendly TV and VCR tuning systems. Its integration capabilities and performance specifications make it a standout choice in the field of frequency synthesis.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $4.3014
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess