EN
  • EN
  • DE

TZA3034TT/C2

Part No TZA3034TT/C2
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 384268-TZA3034TT/C2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TZA3034TT/C2 CAD Model

Description

The NXP TZA3034TT/C2 is a cutting-edge semiconductor product designed for high-performance applications in telecommunications. This product is a testament to NXP's commitment to delivering innovative solutions that meet the evolving demands of the tech industry.

Key Features

  • High Frequency Operation: The TZA3034TT/C2 operates at a high frequency range, making it suitable for advanced RF (radio frequency) applications.
  • Low Noise Figure: It boasts a low noise figure, which is crucial for maintaining signal integrity in communication systems.
  • High Linearity: The device offers high linearity, ensuring that signals are amplified without significant distortion, which is essential for maintaining the quality of data transmission.
  • Efficiency: Designed with power efficiency in mind, the TZA3034TT/C2 minimizes power consumption, making it an environmentally friendly choice for power-sensitive designs.

Applications

The versatility of the TZA3034TT/C2 allows it to be used in a variety of applications, including:

  • Fiber optic networks
  • Wireless infrastructure
  • Broadband communication systems
  • Professional mobile radio
  • Test and measurement equipment

Technical Specifications

The TZA3034TT/C2 is packed with technical features that make it a robust choice for designers and engineers:

  • Supply Voltage: Optimized for standard operation voltages used in telecom equipment.
  • Package: Comes in a compact package that is easy to integrate into a wide range of systems.
  • Temperature Range: Capable of operating over a wide temperature range, ensuring reliability under various environmental conditions.

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the TZA3034TT/C2 is no exception. It is manufactured to meet strict industry standards, ensuring that it performs consistently in even the most demanding applications.

Support and Resources

Customers can access a wealth of support and resources from NXP, including detailed datasheets, application notes, and technical support, to facilitate the integration of the TZA3034TT/C2 into their projects.

You May Also Be Interested in

Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess