EN
  • EN
  • DE

UAA2079M

Part No UAA2079M
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Description Telecom Cordless Baseband Circuit PDSO24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101926-UAA2079M
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UAA2079M CAD Model

Description

NXP UAA2079M - High-Performance Integrated Circuit for RF Transmission

The NXP UAA2079M is a cutting-edge integrated circuit designed for radio frequency (RF) transmission applications, exemplifying the perfect blend of innovation and performance. This versatile IC is engineered to meet the rigorous demands of modern wireless communication systems, providing a robust solution for a wide range of applications, including but not limited to, automotive keyless entry, remote controls, and security systems.

At the heart of the UAA2079M lies a powerful RF transmitter capable of operating at a frequency of 433.92 MHz, which is a common frequency used in RF communications. This transmitter offers excellent frequency stability and output power, ensuring reliable communication over varying distances and conditions. The high integration level of the UAA2079M minimizes the need for external components, simplifying the design process and reducing the overall system cost.

The UAA2079M boasts an impressive feature set, including an on-chip oscillator with a programmable frequency divider, which allows for flexible frequency customization. It also includes a phase-locked loop (PLL) synthesizer, providing precise frequency generation and modulation capabilities. The IC's modulation scheme can be easily configured to accommodate various protocols, making it a versatile choice for designers.

Built with NXP's commitment to quality and reliability, the UAA2079M is fabricated using advanced semiconductor technology, which ensures low power consumption and a high level of integration. This makes the device not only energy-efficient but also space-saving, an essential consideration for compact electronic designs.

The UAA2079M is available in a compact SO16 package, which is well-suited for surface-mount technology (SMT) and fits seamlessly into modern PCB layouts. The device's operating temperature range is from -40°C to +85°C, accommodating a wide range of environmental conditions and making it suitable for outdoor applications.

In summary, the NXP UAA2079M is a highly integrated and efficient solution for RF transmission, offering designers a balance of performance, flexibility, and cost-effectiveness. Its robust feature set and ease of use make it an excellent choice for developers looking to create reliable and sophisticated wireless communication systems.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess