EN
  • EN
  • DE

UBA2013T/L5

Part No UBA2013T/L5
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Lighting,Ballast Controllers
Manufacturer NXP
Win Source Part Number 398059-UBA2013T/L5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UBA2013T/L5 CAD Model

Description

Product Overview: UBA2013T/L5

The UBA2013T/L5 is a high-performance integrated circuit designed and manufactured by NXP Semiconductors, a trusted leader in the electronics industry. This advanced IC is specifically engineered for lighting solutions, providing an efficient and reliable driver for fluorescent lamps.

Key Features

  • High Voltage Capability: The UBA2013T/L5 is designed to handle high voltage applications, making it ideal for a variety of lighting environments.
  • Dimming Functionality: It supports smooth dimming features, allowing for adjustable light levels which can be tailored to user preferences or environmental conditions.
  • Energy Efficient: This IC is built with energy efficiency in mind, helping to reduce power consumption and extend the life of the lamp.
  • Protection Features: It includes multiple protection mechanisms such as overvoltage, overtemperature, and short-circuit protection, ensuring the safety and longevity of the lighting application.

Applications

The UBA2013T/L5 is versatile and can be used in a wide range of lighting applications. Its robust design makes it suitable for:

  • Residential and commercial lighting systems
  • Industrial lighting fixtures
  • Specialized lighting applications where reliability and performance are critical

Technical Specifications

The device comes in a compact SO16 package, which allows for easy integration into various lamp ballasts and lighting assemblies. It operates over a wide temperature range, ensuring consistent performance under varying environmental conditions.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the UBA2013T/L5 is no exception. It is manufactured using industry-leading techniques and is subject to rigorous testing to ensure it meets the high standards expected by customers.

Conclusion

With its combination of high voltage operation, energy efficiency, and advanced protection features, the UBA2013T/L5 from NXP Semiconductors stands out as a top choice for designers and engineers looking to create sophisticated lighting solutions. Its robust design and versatile application range make it a smart investment for any lighting technology endeavor.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BALLAST CONTROL ELECT 8-DIP
Lowest to $3.2640
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $1.4445
Microchip Technology
Low Input Voltage, 160VPP Output Voltage, EL Driver | IC EL DRIVER 160VPP OUT 8-MSOP
Lowest to $0.9794
Fairchild/ON Semiconductor
IC BALLAST CONTROL HV 8-SOP
Lowest to $0.3361
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8DIP
Lowest to $2.6115
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.6320
NXP / Nexperia
IC DVR FULL BRIDGE 28-SSOP / Driver 0.2A 3-OUT Full Brdg Automotive 28-Pin SSOP T/R
Lowest to $19.5853
Infineon Technologies
IC SMART BALLAST CONTROL DSO-19
Lowest to $2.5888
NXP / Nexperia
IC CFL DRIVER 14SO / CCFL Controller 1.8V/2.5V/3.3V/5V/9V/12V 14-Pin SO T/R
Lowest to $13.6013

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 273 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess