EN
  • EN
  • DE

UBA2021T

Part No UBA2021T
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 630 V driver IC for CFL and TL lamps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1275587-UBA2021T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UBA2021T CAD Model

Description

The UBA2021T from NXP Semiconductors is a state-of-the-art Integrated Circuit (IC) specifically designed for driving fluorescent lamps. This compact and efficient driver IC is an excellent choice for a wide range of lighting applications, particularly where energy efficiency and long lamp life are essential.

Key Features

  • High-Voltage IC: The UBA2021T is capable of handling high voltages, which is critical for starting and operating fluorescent lamps effectively.
  • Integrated Half-Bridge: The IC includes an integrated half-bridge controller for driving the lamps, simplifying the circuit design and reducing the number of external components required.
  • Programmable Preheat and Ignition: It allows for programmable preheat and ignition times to ensure optimal lamp start-up and to prolong the lamp life.
  • Protection Features: The device includes various protection features such as overcurrent protection, which safeguards the IC and the lamp from damage due to abnormal operating conditions.

Applications

The UBA2021T is ideal for a variety of fluorescent lighting applications including:

  • General lighting
  • Office lighting
  • Industrial lighting
  • Retail lighting

Technical Specifications

With a wide supply voltage range and low power consumption, the UBA2021T is designed for universal mains operation. Its high level of integration ensures a cost-effective solution with a minimal external component count, leading to a simplified design process and a quicker time-to-market for lighting products.

Environmental and Quality Standards

NXP's commitment to quality and environmental sustainability is evident in the UBA2021T, which is designed to meet international standards. The IC contributes to energy-efficient solutions that can help reduce carbon footprint and operational costs.

Conclusion

The NXP UBA2021T fluorescent lamp driver IC is an innovative solution that offers reliability, efficiency, and versatility for a wide range of lighting applications. Its advanced features and protective measures ensure optimal performance and longevity of lighting systems, making it a top choice for designers and manufacturers in the lighting industry.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
International Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Qualcomm
Need more? Email Us
Linear Technology
Lowest to $9.1303
Renesas Electronics America
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0664 $53.3200
115+ $0.8750 $100.6250
180+ $0.8477 $152.5860
245+ $0.8203 $200.9735
320+ $0.7930 $253.7600
425+ $0.7110 $302.1750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,498 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess