EN
  • EN
  • DE

UBA2070T

Part No UBA2070T
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 600 V CCFL ballast driver IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1275596-UBA2070T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UBA2070T CAD Model

Description

The UBA2070T from NXP Semiconductors is a high-performance integrated circuit (IC) specifically designed for driving Cold Cathode Fluorescent Lamps (CCFLs) used in backlighting applications. This IC is part of NXP's advanced power management solutions, offering a compact and efficient means of controlling the brightness and improving the performance of CCFLs in various display technologies.

Key Features

  • Integrated Half-Bridge Controller: The UBA2070T features an integrated half-bridge controller that simplifies the design of the inverter circuit required to drive CCFLs.
  • High Voltage Capability: It is capable of operating at high voltages, which is essential for efficiently driving the CCFLs that require higher voltages to start and operate.
  • Dimming Control: The IC includes dimming control functionality, allowing for precise adjustment of the backlight brightness, which is crucial for power saving and adapting to different ambient light conditions.
  • Protection Features: The UBA2070T is equipped with various protection features, including overvoltage, undervoltage, and overcurrent protection, ensuring the longevity and reliability of the backlight system.
  • Frequency Control: It offers frequency control to optimize the operation of the CCFLs and to avoid audible noise, which can be a concern in some applications.

Applications

The UBA2070T is suitable for a wide range of applications where CCFL backlighting is used. This includes but is not limited to:

  • LCD Televisions
  • Desktop Monitors
  • Notebook Displays
  • Automotive Displays
  • Industrial Instrumentation

Technical Specifications

The UBA2070T operates over a wide supply voltage range and is available in a compact SO16 package. Its pin configuration is designed for easy implementation in a variety of CCFL backlighting designs.

Conclusion

With its advanced features and robust design, the NXP UBA2070T is an excellent choice for designers looking to create efficient, reliable, and user-friendly CCFL backlighting solutions. Its integration of multiple functions into a single IC helps to reduce component count, save space, and improve overall system reliability.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Altera
Need more? Email Us
Panasonic
Lowest to $26.8133
Toshiba Semiconductor and Storage
Need more? Email Us
Qualcomm
Need more? Email Us
Texas Instruments
Need more? Email Us
Coilcraft
Lowest to $0.1042
Advanced Micro Devices
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess