EN
  • EN
  • DE

UDA1321T

Part No UDA1321T
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Universal Serial Bus USB Digital-to-Analog Converter DAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1276732-UDA1321T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UDA1321T CAD Model

Description

The NXP UDA1321T is a high-performance audio coder-decoder (codec) chip designed for a wide array of audio applications. This integrated circuit is part of NXP's acclaimed portfolio of audio solutions, and it offers a perfect blend of superb audio quality, efficiency, and flexibility for designers and manufacturers of audio equipment.

Key Features

  • High-Quality Audio: The UDA1321T supports high-resolution audio with a dynamic range of up to 98 dB and a signal-to-noise ratio (SNR) that ensures crystal clear sound reproduction.
  • Multibit Sigma-Delta Converters: It incorporates advanced multibit sigma-delta converters for both analog-to-digital (ADC) and digital-to-analog (DAC) conversion, providing excellent linearity and low distortion.
  • Sampling Frequencies: This codec is versatile in terms of sampling frequencies, supporting standard rates including 32 kHz, 44.1 kHz, and 48 kHz, which covers CD-quality and many digital audio formats.
  • Low Power Consumption: Designed with energy efficiency in mind, the UDA1321T is ideal for portable audio devices, consuming minimal power to extend battery life.
  • Flexible Interface: The device features an I²S (Inter-IC Sound) bus interface, allowing easy integration with digital audio systems and microcontrollers.

Applications

The UDA1321T is suitable for a variety of applications, including:

  • Portable audio players
  • High-fidelity audio systems
  • Automotive audio systems
  • Sound cards and audio interfaces
  • Digital mixing consoles

Technical Specifications

Parameter Specification Dynamic Range Up to 98 dB SNR High SNR Sampling Frequency 32 kHz, 44.1 kHz, 48 kHz Interface I²S Bus Power Consumption Low

Overall, the NXP UDA1321T stands out as a reliable and high-quality audio codec that can serve the needs of demanding audio applications. Its performance, coupled with NXP's commitment to innovation, makes it a top choice for audio professionals and enthusiasts alike.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.3872
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess