Product Overview: NXP UDA1328T/N1
The UDA1328T/N1 is a high-performance audio codec from NXP Semiconductors designed to deliver outstanding audio quality for a wide range of applications. This versatile codec integrates both digital-to-analog (DAC) and analog-to-digital (ADC) converters, offering a complete audio solution for digital audio systems.
Key Features
- Multibit Sigma-Delta Modulators: The UDA1328T/N1 employs advanced multibit sigma-delta modulators for both the ADC and DAC, ensuring high-quality audio signal conversion with reduced noise and distortion.
- High-Resolution Audio: With support for audio resolutions up to 24-bit and sampling rates up to 96 kHz, this codec is capable of reproducing high-fidelity audio that satisfies the demands of audiophiles and professional audio applications.
- Flexible Interface Options: The device provides a variety of digital audio interface options, including I2S, LSB-justified, MSB-justified, and DSP modes, making it compatible with a wide range of digital audio sources and processors.
- Low Power Consumption: Designed for efficiency, the UDA1328T/N1 operates with low power consumption, making it an excellent choice for portable and battery-powered devices.
- Integrated Digital Filters: On-chip digital filters for the DAC and ADC provide excellent signal processing capabilities, further enhancing audio performance.
Applications
The UDA1328T/N1 is suitable for a multitude of applications where high-quality audio conversion is essential. It is ideal for:
- Home Audio Systems
- Professional Audio Equipment
- Automotive Audio Systems
- Portable Audio Devices
- Sound Cards and Audio Interfaces
Product Specifications
| Parameter |
Specification |
| Resolution |
24-bit |
| Sampling Rate |
Up to 96 kHz |
| Power Supply |
2.7V to 3.6V |
| Package |
SSOP28 |
The UDA1328T/N1 codec by NXP is a comprehensive solution for any audio system requiring high-quality sound reproduction. Its combination of performance, flexibility, and power efficiency makes it a top choice for designers and engineers in the audio industry.