The UDA1340M/N1 is a high-quality, low-power audio codec from NXP Semiconductors designed to provide a superior audio experience for a wide range of applications. This versatile integrated circuit is an ideal solution for portable digital audio applications, such as MP3 players, smartphones, and tablets, as well as for automotive audio systems, digital audio accessories, and other consumer electronics requiring high fidelity audio playback and recording.
Key Features:
- High-Performance Audio: The UDA1340M/N1 supports a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), ensuring clean, crisp, and natural sound reproduction.
- Multiple Audio Formats: It is capable of handling a variety of audio data formats, making it highly versatile and compatible with different digital audio sources and standards.
- Low Power Consumption: Designed with power efficiency in mind, the UDA1340M/N1 is suitable for battery-powered devices, helping to extend the battery life while maintaining high audio quality.
- Integrated Digital Filters: The codec includes programmable digital filters that allow for fine-tuning of the audio signal, providing flexibility in tailoring the audio output to specific needs.
Technical Specifications:
- Power Supply: 2.7V to 3.6V
- Audio Interface: I2S-bus and LSB-justified bus
- DAC Dynamic Range: 100 dB
- ADC Dynamic Range: 92 dB
- Sampling Frequency: 8 kHz to 48 kHz
The UDA1340M/N1 is not only a testament to NXP's commitment to delivering high-quality audio components but also reflects the company's focus on innovation and the integration of advanced features into its products. Whether for personal entertainment or professional audio applications, the UDA1340M/N1 offers a compact, cost-effective solution without compromising on audio quality.