EN
  • EN
  • DE

UDA1345TS/N1

Part No UDA1345TS/N1
Manufacturer NXP / Nexperia
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer NXP
Win Source Part Number 398394-UDA1345TS/N1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UDA1345TS/N1 CAD Model

Description

Product Overview: UDA1345TS/N1

The UDA1345TS/N1 is a high-performance audio codec from NXP Semiconductors designed to deliver exceptional sound quality for a wide range of audio applications. This integrated circuit is part of the UDA family, which is renowned for its excellent signal-to-noise ratio, low power consumption, and versatile feature set. The UDA1345TS/N1 is an ideal solution for audio processing in multimedia systems, portable devices, and other applications where superior audio performance is essential.

Key Features

  • High-Quality Audio: With its 24-bit DAC and ADC, the UDA1345TS/N1 ensures high-fidelity audio playback and recording, providing users with a crisp and clear audio experience.
  • Multibit Sigma-Delta Modulation: The codec uses advanced multibit sigma-delta modulation techniques to achieve excellent dynamic range and low distortion levels.
  • Low Power Consumption: Designed with power efficiency in mind, the UDA1345TS/N1 is suitable for battery-powered devices, helping to extend the battery life of portable audio equipment.
  • Flexible Sampling Rates: It supports a wide range of sampling rates, making it versatile for various digital audio formats and quality requirements.
  • I2S and LSB-Justified Data Interfaces: The device features multiple digital audio input and output interfaces, including I2S and LSB-Justified formats, for easy integration with other audio components.
  • Programmable via I2C: The UDA1345TS/N1 can be programmed via the I2C bus, allowing for customization and control over various functions such as volume, bass, treble, and more.

Applications

The UDA1345TS/N1 is suitable for a variety of audio applications, including:

  • Portable audio players
  • Multimedia speakers and soundbars
  • Home audio systems
  • Car audio systems
  • Professional audio equipment

In summary, the UDA1345TS/N1 from NXP is a top-tier audio codec that offers professional-grade audio quality, low power consumption, and a broad array of features for flexible audio system design. Its robustness and versatility make it an excellent choice for manufacturers and designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY | IC STEREO AUDIO CODEC LP 32-VQFN
Lowest to $17.7231
Cirrus Logic Inc.
IC CODEC STEREO PORTABLE 32QFN
Need more? Email Us
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL 13-BIT LINEAR VOICE-BAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Need more? Email Us
AKM Semiconductor Inc.
3V 16BIT ADC&DAC WITH BUILT-IN PGA | IC DAC ADC W/PGA VSOP
Lowest to $31.2813
Cirrus Logic Inc.
IC CODEC AUDIO HUB W/DSP 137WCSP
Need more? Email Us
Texas Instruments
TWL6040 8-Channel Low-Power Audio Codec for Portable Applications | IC AUDIO CODEC 8CH LP 120BGA
Lowest to $5.0447
Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Cirrus Logic Inc.
Low Power, Stereo CODEC with Headphone Amp
Lowest to $4.3096

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9011 $53.1099
21+ $4.8420 $101.6820
32+ $4.6907 $150.1024
45+ $4.5393 $204.2685
57+ $4.3880 $250.1160
77+ $3.9341 $302.9257
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess