EN
  • EN
  • DE

UDA1345TS/N2

Part No UDA1345TS/N2
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SSOP28
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 720998-UDA1345TS/N2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UDA1345TS/N2 CAD Model

Description

Introducing the UDA1345TS/N2 Audio Codec from NXP Semiconductors

The UDA1345TS/N2 is a high-performance audio codec designed by NXP Semiconductors, tailored for a wide range of applications that require audio playback and recording. This integrated circuit is part of NXP's acclaimed audio codec product line, offering a versatile solution for enhancing audio experiences in various electronic devices.

Key Features:

  • High-Quality Audio: The UDA1345TS/N2 supports 24-bit audio processing, which ensures high fidelity sound with a dynamic range that captures the nuances of the audio source.
  • Multiple Sampling Rates: Compatibility with a variety of sampling rates, from 8 kHz to 48 kHz, allows the codec to be used for different audio applications, from voice recording to high-quality music playback.
  • Integrated Interpolation and Decimation Filters: These built-in filters help to improve the quality of audio signals and reduce the workload on the host processor.
  • Low Power Consumption: Designed with power efficiency in mind, the UDA1345TS/N2 is ideal for battery-powered devices, ensuring longer operation times without sacrificing audio quality.
  • Flexible Interfaces: The codec features an I²S-bus for digital audio input and output, as well as a two-wire (I²C-bus) control interface, which simplifies the integration with microcontrollers and DSPs.
  • On-chip Headphone Amplifier: The inclusion of an integrated headphone amplifier reduces the need for additional components, saving space and cost in the overall design.

Applications:

The UDA1345TS/N2 is ideally suited for a variety of audio applications, including but not limited to:

  • Portable audio devices
  • MP3 players
  • Personal digital assistants (PDAs)
  • Sound cards and audio systems for computers
  • Home audio systems

With its impressive audio performance and versatile feature set, the UDA1345TS/N2 from NXP Semiconductors stands out as a robust audio codec solution for designers looking to incorporate high-quality sound into their products. Its compact size and low power consumption make it an excellent choice for the next generation of portable and stationary audio devices.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.8572 $55.7144
5+ $22.8572 $114.2860
7+ $22.1429 $155.0003
10+ $21.4286 $214.2860
13+ $20.7143 $269.2859
17+ $18.5715 $315.7155
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,879 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess