EN
  • EN
  • DE

UDA1380TT/N2,512

Part No UDA1380TT/N2,512
Manufacturer NXP / Nexperia
Catalog Interface - CODECs
Description IC AUDIO CODER-DECODER 32-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Status Obsolete(EOL)
Type Stereo Audio
Data Interface I2C, Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta No
S/N Ratio, ADCs / DACs (db) Typ 97 / 97
Analog Supply Voltage 2.4 V to 3.6 V
Digital Supply Voltage 2.4 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-TSSOP
Win Source Part Number 108793-UDA1380TT/N2,512
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UDA1380TT/N2,512 CAD Model

Description

The UDA1380TT/N2,512 is a high-quality, low-power audio codec from NXP Semiconductors designed to deliver exceptional audio performance for a wide range of applications. This versatile IC integrates both digital-to-analog converter (DAC) and analog-to-digital converter (ADC) functions, making it an ideal solution for portable and stationary audio systems.

Key Features

  • High-Quality Audio: The UDA1380TT/N2,512 features a 24-bit DAC and ADC, providing high-resolution audio with a dynamic range that ensures crystal-clear sound reproduction.
  • Low Power Consumption: With its focus on energy efficiency, this audio codec is perfect for battery-powered devices, helping to extend the battery life while maintaining high audio fidelity.
  • Multiple Audio Interfaces: It supports I2S, LSB-justified, MSB-justified, and DSP digital audio interfaces, offering great flexibility for various audio applications.
  • On-chip Headphone Driver: The built-in headphone driver can directly drive stereo headphones, simplifying design and reducing component count.
  • Flexible Sampling Rates: The device supports a wide range of sampling rates from 8 kHz to 96 kHz, accommodating different quality requirements and audio formats.

Applications

The UDA1380TT/N2,512 is suitable for a diverse array of products, including but not limited to:

  • Portable audio players
  • MP3 players
  • Personal digital assistants (PDAs)
  • Sound cards and audio interfaces
  • Home audio systems
  • Automotive audio systems

Technical Specifications

Some of the primary technical specifications for the UDA1380TT/N2,512 include:

  • Voltage Supply: 2.7V to 3.6V
  • Dynamic Range (DAC): 100 dB
  • Dynamic Range (ADC): 92 dB
  • THD+N (Total Harmonic Distortion + Noise): -86 dB
  • Packaging: SMD (Surface-Mount Device)

Ordering Information

The product is available in a 48-lead LQFP package and can be ordered using the part number UDA1380TT/N2,512. For purchasing information, datasheets, and technical support, customers are encouraged to contact NXP Semiconductors or authorized distributors.

You May Also Be Interested in

Texas Instruments
TWL6040 8-Channel Low-Power Audio Codec for Portable Applications | IC AUDIO CODEC 8CH LP 120BGA
Lowest to $5.0447
Cirrus Logic Inc.
IC CODEC AUDIO HUB W/DSP 137WCSP
Need more? Email Us
Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL 13-BIT LINEAR VOICE-BAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
AKM Semiconductor Inc.
Dual PCM CODEC for ISDN/VoIP TERMINAL ADAPTER | IC PCM CODEC 2CH 3.3V 24SSOP
Lowest to $4.8972
Texas Instruments
Layout and Grounding Guidelines for TLV320AIC2x | IC CODEC 16BIT DUAL PROG 48-TQFP
Need more? Email Us
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Texas Instruments
IC AUDIO CODEC 8CH LP 81DSBGA
Lowest to $4.5049

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5616 $57.8080
13+ $9.4872 $123.3336
19+ $9.1903 $174.6157
26+ $8.8935 $231.2310
34+ $8.5978 $292.3252
45+ $7.7085 $346.8825
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,130 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess