EN
  • EN
  • DE

UJA1075ATW/5V0/WDJ

Part No UJA1075ATW/5V0/WDJ
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC SBC CAN/LIN 5.0V HS 32HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Applications Automotive
Supply Voltage - Operating 4.5 V to 28 V
Case / Package 32-HTSSOP
Mounting Surface Mount
Win Source Part Number 119335-UJA1075ATW/5V0/WDJ
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian UJA1075ATW/5V0/WDJ CAD Model

Description

The NXP UJA1075ATW/5V0/WDJ is a robust, high-performance System Basis Chip (SBC) that serves as a foundation for automotive electronic control units (ECUs). This advanced chip is designed to provide the necessary power supply and communication interfaces for microcontrollers in automotive applications, particularly those requiring a reliable Controller Area Network (CAN) interface.

Key Features

  • Integrated Power Management: The UJA1075ATW/5V0/WDJ features an efficient 5V voltage regulator with a dedicated watchdog, ensuring that the microcontroller is supplied with a stable power source even under fluctuating conditions commonly found in automotive environments.
  • CAN Transceiver: It includes a high-speed CAN transceiver that complies with the ISO 11898-2 standard, allowing for reliable communication at data rates of up to 1 Mbps.
  • Watchdog Timer: A fail-safe watchdog timer enhances system reliability by monitoring the microcontroller and resetting it in case of a software freeze or malfunction.
  • Low Power Modes: To conserve energy, the SBC supports various low-power modes, enabling the connected microcontroller and peripherals to reduce power consumption when the vehicle is in idle or sleep states.
  • Protection Features: The device is equipped with numerous protection features, including under-voltage detection, over-temperature shutdown, and load dump protection, safeguarding the electronics against the harsh conditions of automotive applications.

Applications

The UJA1075ATW/5V0/WDJ is ideal for a wide range of automotive applications where a reliable connection and communication between ECUs are critical. It is commonly used in:

  • Body control modules
  • Gateway modules
  • Powertrain systems
  • Chassis control modules
  • Advanced driver-assistance systems (ADAS)

Technical Specifications

With its robust design and comprehensive feature set, the UJA1075ATW/5V0/WDJ meets the stringent requirements of automotive electronics. It operates over a wide temperature range and is available in a compact HVSON14 package, making it suitable for space-constrained applications.

You May Also Be Interested in

Altera
Specialized RoHS
Lowest to $10.1866
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.3123 $69.2492
9+ $14.2053 $127.8477
13+ $13.7618 $178.9034
18+ $13.3172 $239.7096
23+ $12.8736 $296.0928
31+ $11.5419 $357.7989
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess