EN
  • EN
  • DE

AD8018AR-REEL

Part No AD8018AR-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC XDSL LINE DVR R-R 8-SOIC / 2/0 Driver xDSL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Type Driver
Protocol xDSL
Number of Drivers/Receivers 2/0
Voltage - Supply 3.3V ~ 8V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD8018
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 555428-AD8018AR-REEL
Ultra Librarian 3D Model Ultra Librarian AD8018AR-REEL CAD Model

Description

The AD8018AR-REEL is a high-performance, single-supply, rail-to-rail output current feedback amplifier from Analog Devices Inc. This amplifier is designed to deliver speed and flexibility for a wide range of applications while maintaining low power consumption. It is particularly well-suited for battery-powered applications due to its low voltage operation and power efficiency.

Key Features

  • High Output Current: Capable of delivering a high output current, the AD8018AR-REEL is ideal for driving a variety of loads, including cables and other low-impedance devices.
  • Rail-to-Rail Output: The amplifier can swing its output voltage to either supply rail, maximizing the dynamic range in applications with a limited supply voltage.
  • Single Supply Operation: It operates from a single power supply ranging from +3.3V to +12V, simplifying power supply design and conserving board space.
  • High Speed: With its fast settling time and high slew rate, this amplifier is suitable for high-speed signal processing applications.
  • Low Power Consumption: The AD8018AR-REEL is optimized for low power operation, which is critical for extending battery life in portable devices.

Applications

The versatility of the AD8018AR-REEL makes it an excellent choice for a broad range of applications, including:

  • Portable and battery-powered equipment
  • Communication devices
  • Active filters
  • Video and audio signal processing
  • ADC/DAC buffer
  • Line drivers

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD8018AR-REEL is no exception. This product is available in a reel packaging format, which facilitates efficient assembly for high-volume production. The amplifier's robust design ensures consistent performance and longevity in demanding environments.

Ordering Information

The AD8018AR-REEL is available in a compact surface-mount package and is part of a product family that offers various options to meet specific design requirements. For detailed ordering and product information, customers should consult the datasheet or contact Analog Devices Inc. directly.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.2072 $72.6216
6+ $19.8624 $119.1744
8+ $19.2417 $153.9336
11+ $18.6210 $204.8310
14+ $18.0003 $252.0042
19+ $16.1382 $306.6258
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,591 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess