EN
  • EN
  • DE

UJA1078ATW/3V3/WDJ

Part No UJA1078ATW/3V3/WDJ
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 32HTSSOP / Automotive Interface 32-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Applications Automotive
Interface CAN, LIN
Voltage - Supply 4.5V ~ 28V
Package / Case 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 32-HTSSOP
Mounting SMD (SMT)
Base Product Number UJA1078
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935302708118,UJA1078ATW 3V3 WDJ
Standard Package 2,000
Win Source Part Number 996588-UJA1078ATW/3V3/WDJ
Ultra Librarian 3D Model Ultra Librarian UJA1078ATW/3V3/WDJ CAD Model

Description

The NXP UJA1078ATW/3V3/WDJ is a sophisticated high-speed Controller Area Network (CAN) transceiver designed to serve as an interface between a CAN protocol controller and the physical two-wire CAN bus. This particular model is tailored for automotive applications and is compliant with ISO 11898-2:2016. It supports the high-speed CAN (HSC) physical layer as defined in ISO 11898-2:2016, which is used for in-vehicle networks.

The UJA1078ATW/3V3/WDJ operates at a nominal supply voltage of 3.3V and features an integrated watchdog, making it an ideal solution for automotive electronic control units (ECUs) requiring high reliability and robust communication capabilities. The watchdog is a safety feature that ensures the system continues to operate even in the event of a microcontroller failure, by resetting the microcontroller if necessary.

One of the key features of the UJA1078ATW/3V3/WDJ is its low power mode with remote wake-up capability. This feature allows for energy-efficient operation by enabling the transceiver to enter a low-power state when not in use, while still being able to be awakened by a network message or a local wake-up signal. This is particularly beneficial for battery-powered applications where conserving power is critical.

The device also includes features such as a differential receiver with wide common-mode range for enhanced electromagnetic compatibility (EMC), thermal protection, and an integrated voltage regulator that can supply a microcontroller with power. These features make the UJA1078ATW/3V3/WDJ a reliable and robust choice for demanding automotive environments.

Additionally, the NXP UJA1078ATW/3V3/WDJ is available in a small outline package (SO14), which makes it suitable for space-constrained applications. Its lead-free, halogen-free, and RoHS compliant design also ensures environmental sustainability.

In summary, the NXP UJA1078ATW/3V3/WDJ is an advanced CAN transceiver component that offers a balance of power efficiency, robust communication, and safety features, making it a top choice for automotive network applications that demand high reliability and performance.

You May Also Be Interested in

Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess