EN
  • EN
  • DE

VP06904B

Part No VP06904B
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 399042-VP06904B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VP06904B CAD Model

Description

The NXP VP06904B is a cutting-edge semiconductor product designed to meet the high demands of modern electronic applications. This product is a testament to NXP's commitment to innovation and quality in the field of microelectronics.

Key Features

  • Advanced Technology: The VP06904B is manufactured using the latest semiconductor processes, ensuring high performance and reliability.
  • Power Efficiency: This product is designed for optimal power consumption, making it suitable for energy-sensitive applications.
  • High-Speed Operation: With its ability to operate at high frequencies, the VP06904B is ideal for applications that require fast data processing and throughput.
  • Robust Design: NXP's VP06904B is engineered to withstand harsh operating conditions, ensuring longevity and consistent performance.

Applications

The versatile nature of the NXP VP06904B allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial control units
  • Telecommunication infrastructure
  • High-performance computing
  • Consumer electronics

Product Specifications

The VP06904B boasts an impressive set of specifications that enable it to deliver top-notch performance:

  • Voltage range: Providing flexibility in various power supply designs.
  • Temperature range: Capable of operating under extreme temperature conditions.
  • Packaging: Available in various package types to fit different assembly requirements.

Quality and Support

NXP is known for its high-quality products, and the VP06904B is no exception. It undergoes rigorous testing to ensure it meets industry standards for quality and performance. Additionally, NXP provides comprehensive technical support for its products, including the VP06904B, helping customers to integrate it into their designs smoothly and effectively.

For more information about the NXP VP06904B, including detailed technical documents, application notes, and support resources, please visit the NXP website.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.3269
Protek Devices
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess