EN
  • EN
  • DE

XC56309VL100A

Part No XC56309VL100A
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description 24-Bit Digital Signal Processor | IC DSP 24BIT 100MHZ 196-MAPBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Type Fixed Point
Interface Host Interface, SSI, SCI
Clock Rate 100MHz
Non-Volatile Memory ROM (576 B)
On-Chip RAM 24kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 196-LBGA
Supplier Device Package 196-MAPBGA (15x15)
Family Part Number XC56309
Manufacturer Pack Quantity 126
MSL Level 1 (Unlimited)
Win Source Part Number 1281554-XC56309VL100A
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC56309VL100A CAD Model

Description

Introducing the XC56309VL100A by NXP Semiconductors

The XC56309VL100A is a state-of-the-art product from NXP Semiconductors, designed to meet the demanding needs of modern electronic applications. This high-performance integrated circuit is part of NXP's esteemed product lineup, renowned for its reliability, efficiency, and cutting-edge technology.

Key Features

  • Advanced Architecture: At the heart of the XC56309VL100A lies an advanced processor architecture that delivers exceptional computational power and speed, ensuring swift data processing and real-time operations in critical applications.
  • High-Speed Operation: With a clock speed that supports high-frequency operations, this IC is capable of handling complex tasks with ease, making it an ideal choice for high-speed computing environments.
  • Low Power Consumption: Despite its robust performance, the XC56309VL100A is designed for energy efficiency, minimizing power consumption and heat generation, which is crucial for maintaining the longevity of electronic systems.
  • Robust Connectivity: This product offers a range of connectivity options, allowing seamless integration with various peripherals and other electronic components, facilitating versatile system designs and expansions.

Applications

The XC56309VL100A is engineered for versatility and can be deployed across a wide spectrum of applications. It is particularly well-suited for:

  • Automotive systems, where reliability and performance are non-negotiable.
  • Industrial control units that require precise and consistent operation.
  • Communication equipment, benefiting from the IC's high-speed data processing capabilities.
  • Consumer electronics, where efficiency and compact design are highly valued.

Quality and Reliability

NXP Semiconductors is committed to delivering products that adhere to the highest standards of quality and reliability. The XC56309VL100A is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of various industries. With NXP's reputation for excellence, customers can trust that the XC56309VL100A will perform consistently and effectively, even in the most challenging environments.

Whether you are designing a sophisticated automotive system, an intricate industrial setup, or cutting-edge consumer electronics, the XC56309VL100A by NXP Semiconductors is a choice that promises to deliver performance, efficiency, and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
Texas Instruments
IC
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $123.1344 $123.1344
2+ $119.0299 $238.0598
3+ $106.7165 $320.1495
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess