EN
  • EN
  • DE

OZ818LN

Part No OZ818LN
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264734-OZ818LN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ818LN CAD Model

Description

The OZ818LN is a backlight controller IC designed by O2Micro for driving cold cathode fluorescent lamps (CCFLs) in LCD backlighting applications. It provides the necessary control and protection features for efficient and reliable operation of the backlight system.

Applications:

  • LCD Monitors
  • LCD TVs
  • Notebook Computers
  • Industrial Displays

Features:

  • PWM dimming control for backlight brightness adjustment
  • Integrated high-voltage gate drivers
  • Over-voltage protection (OVP)
  • Over-current protection (OCP)
  • Short-circuit protection (SCP)
  • Thermal shutdown protection (TSD)
  • Open-lamp protection
  • Supports push-pull and half-bridge converter topologies

Benefits:

  • Improved display brightness and uniformity
  • Enhanced energy efficiency
  • Increased system reliability with comprehensive protection features
  • Simplified system design with integrated components
  • Longer backlight lamp lifespan

Additional Details:

The OZ818LN utilizes a Pulse Width Modulation (PWM) control scheme for precise adjustment of the backlight brightness. The integrated high-voltage gate drivers help to reduce external component count and simplify the overall circuit design. Its protection features, including OVP, OCP, SCP, and TSD, safeguard the controller and the display panel from potential damage. The controller also includes open-lamp protection, which detects and responds to situations where a lamp has failed or is disconnected. This prevents damage to the controller and ensures the safe operation of the backlight system. The OZ818LN supports both push-pull and half-bridge converter topologies, providing flexibility in power supply design. These topologies are commonly used in CCFL backlight inverters to generate the high-voltage AC required to drive the lamps. The device operates by regulating the power delivered to the CCFL lamps based on the PWM signal. By varying the duty cycle of the PWM signal, the average current through the lamps can be adjusted, thereby controlling the brightness of the backlight. The controller is designed to maintain a stable and consistent brightness level over a wide range of input voltages and operating conditions. It incorporates feedback mechanisms to compensate for variations in lamp characteristics and environmental factors. The OZ818LN is available in various packages.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Lowest to $35.9055
NIKO-SEM
Lowest to $0.2615

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7441 $61.0435
85+ $1.4310 $121.6350
125+ $1.3872 $173.4000
175+ $1.3421 $234.8675
225+ $1.2971 $291.8475
300+ $1.1631 $348.9300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,140 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess