EN
  • EN
  • DE

OZ8602GN-C3-0-TR

Part No OZ8602GN-C3-0-TR
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264758-OZ8602GN-C3-0-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ8602GN-C3-0-TR CAD Model

Description

The OZ8602GN-C3-0-TR is a battery charger IC designed by O2Micro, primarily used for charging Lithium-Ion (Li-Ion) and Lithium-Polymer (Li-Po) batteries. It's commonly found in portable devices such as smartphones, tablets, and power banks. The "-C3-0-TR" likely signifies a specific configuration, revision, or packaging (Tape and Reel) variation of the OZ8602GN.

Applications:

  • Smartphones: Manages battery charging and provides protection.
  • Tablets: Regulates charging current and voltage.
  • Power Banks: Controls charging and discharging of batteries.
  • Portable Media Players: Ensures efficient and safe charging.
  • Handheld Gaming Consoles: Provides a reliable charging solution.

Features:

  • Constant Current/Constant Voltage (CC/CV) Charging: Optimized for Li-Ion/Li-Po batteries.
  • Integrated Power MOSFET: Reduces the number of external components.
  • Input Overvoltage Protection (OVP): Protects against excessive input voltage.
  • Battery Overvoltage Protection (OVP): Prevents overcharging of the battery.
  • Overcurrent Protection (OCP): Limits charging current to prevent damage.
  • Thermal Shutdown: Protects the IC from overheating.
  • Charge Status Indicator: Provides feedback on the charging process.
  • Low Dropout (LDO) Regulator: Efficiently supplies power to internal circuits.

Benefits:

  • Faster Charging: Efficiently charges batteries using CC/CV methodology.
  • Longer Battery Life: Promotes safe charging practices.
  • Enhanced Safety: Prevents overcharging, overcurrent, and overheating.
  • Reduced Component Count: Integrated MOSFET simplifies the design.
  • Simplified Design: Easier to implement battery charging solutions.

Additional Details:

The OZ8602GN-C3-0-TR utilizes a Constant Current/Constant Voltage (CC/CV) charging algorithm, which is essential for safe and efficient Li-Ion/Li-Po battery charging. The integrated Power MOSFET reduces the need for external switching components. Its protection features like Input and Battery Overvoltage Protection, Overcurrent Protection, and Thermal Shutdown safeguard the battery and the device from potential damage. The charge status indicator provides valuable information on the charging progress. Furthermore, the Low Dropout (LDO) regulator helps in improving overall power efficiency. The "TR" suffix indicates Tape and Reel packaging, which makes it suitable for automated assembly processes.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Lowest to $35.9055
NIKO-SEM
Lowest to $2.6900
Allegro MicroSystems, LLC
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5140 $59.1100
275+ $0.4216 $115.9400
425+ $0.4089 $173.7825
585+ $0.3962 $231.7770
760+ $0.3823 $290.5480
1,015+ $0.3430 $348.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess