EN
  • EN
  • DE

OZ8806LN-C-0-TR

Part No OZ8806LN-C-0-TR
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264780-OZ8806LN-C-0-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ8806LN-C-0-TR CAD Model

Description

The OZ8806LN-C-0-TR is a backlight controller IC from O2Micro, designed to drive Cold Cathode Fluorescent Lamps (CCFLs) or LED backlights commonly found in LCD panels used in notebooks and similar devices. It provides PWM dimming control and protection features.

Applications

  • Notebook Computers: Powers the backlight for the LCD screen.
  • LCD Monitors: Used in desktop LCD monitors to control backlight brightness.
  • Portable DVD Players: Drives the backlight in portable DVD player screens.
  • Industrial Displays: Backlight control in industrial LCD applications.

Features

  • PWM Dimming: Precise control over backlight brightness using Pulse-Width Modulation.
  • Burst Mode: Improves efficiency at low brightness levels.
  • Overvoltage Protection (OVP): Protects the circuit from excessive voltage.
  • Overcurrent Protection (OCP): Prevents damage from excessive current.
  • Open Lamp Protection: Detects and protects against open lamp conditions.
  • Short Circuit Protection (SCP): Shuts down the backlight in case of a short circuit.

Benefits

  • Optimized Backlight Performance: Precise control for better display quality.
  • Extended Backlight Lifespan: Protection features prevent damage.
  • Reduced Power Consumption: Improves battery life in portable devices.
  • Improved System Reliability: Stable and reliable operation.

Additional Details

This IC operates within a specified voltage range and features adjustable switching frequency. Consult the O2Micro datasheet for detailed electrical characteristics, application circuits, and package information. The package is typically a small outline package (SOP) for surface mount assembly. The datasheet will provide specific dimming range and protection thresholds.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NEC
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,557 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess