EN
  • EN
  • DE

TPS65161PWPRG4

Part No TPS65161PWPRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PS FOR TV/LCD PANEL 28-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications LCD TV/Monitor
Supply Voltage - Operating 8 V to 14.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 055764-TPS65161PWPRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65161PWPRG4 CAD Model

Description

The TPS65161PWPRG4 is a highly integrated power management IC designed by Texas Instruments (TI), tailored for use in thin-film transistor (TFT) liquid-crystal display (LCD) panels. This versatile chip is a perfect solution for driving the power supply rails needed for small to medium-sized LCD panels, commonly used in desktop monitors, notebook screens, and industrial applications.

This sophisticated IC combines a boost converter, a buck converter, and multiple high-current operational amplifiers to provide a complete power supply and backlight inverter in a compact package. The boost converter is responsible for generating the source voltage for the LCD panel, while the buck converter is designed to produce the logic voltage required for the panel's operation.

The TPS65161PWPRG4 also features integrated gate voltage regulation and VCOM buffer, which are essential for optimal picture quality and stability in LCD displays. Its high level of integration simplifies the design process, reduces the number of external components required, and minimizes the overall footprint on the PCB.

Key specifications of the TPS65161PWPRG4 include:

  • Wide input voltage range, accommodating various power sources.
  • Adjustable output voltages, allowing for flexibility in different display requirements.
  • High-efficiency power conversion, which translates to energy savings and prolonged battery life in portable applications.
  • Thermal shutdown and over-voltage protection features, ensuring the safety and longevity of the device.

Available in a HTSSOP PowerPAD™ package, the TPS65161PWPRG4 is designed for thermal efficiency and space-saving on the PCB. Its PowerPAD™ feature enhances the thermal performance, making it suitable for high-power applications where heat dissipation is critical.

TI provides comprehensive technical support for the TPS65161PWPRG4, including detailed datasheets, application notes, and design resources to assist engineers in implementing this IC into their designs efficiently and effectively.

You May Also Be Interested in

STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3914 $51.1312
20+ $5.2443 $104.8860
30+ $5.0804 $152.4120
41+ $4.9165 $201.5765
53+ $4.7526 $251.8878
71+ $4.2610 $302.5310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess