EN
  • EN
  • DE

OZ961ISN-A-O-TR

Part No OZ961ISN-A-O-TR
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264828-OZ961ISN-A-O-TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OZ961ISN-A-O-TR CAD Model

Description

The OZ961ISN-A-O-TR is a high-performance, cost-effective backlight controller designed for LCD displays. Manufactured by O2Micro, this integrated circuit (IC) offers advanced features for efficient and reliable operation of cold cathode fluorescent lamps (CCFLs) used in various LCD applications.

Applications

  • LCD Monitors
  • LCD TVs
  • Notebook Computers
  • Industrial Displays

Features

  • High Efficiency: Optimized for minimal power consumption, extending battery life in portable devices.
  • Integrated PWM Dimming Controller: Provides precise control over backlight brightness for optimal viewing experience.
  • Built-in Protection Circuits: Includes over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP) to ensure device safety and longevity.
  • Soft-Start Function: Minimizes stress on components during startup, enhancing system reliability.
  • Adaptive Dead-Time Control: Automatically adjusts dead-time to optimize efficiency across different operating conditions.
  • Frequency Synchronization: Allows for synchronization with external clocks to avoid interference with other system components.
  • Small Package Size: Available in a compact package for space-constrained applications.

Benefits

  • Extended Battery Life: High efficiency reduces power consumption, leading to longer battery life in portable devices.
  • Improved Display Quality: Precise dimming control enables optimal brightness and contrast for enhanced viewing experience.
  • Enhanced System Reliability: Built-in protection circuits safeguard against potential damage from over-voltage, over-current, and short-circuit conditions.
  • Simplified Design: Integrated features reduce the number of external components required, simplifying the design process.
  • Cost-Effective Solution: Provides a high level of performance and features at a competitive price.

Additional Details

The OZ961ISN-A-O-TR utilizes a pulse-width modulation (PWM) control scheme to regulate the current flowing through the CCFLs. This allows for precise control of the backlight brightness. It supports both analog and digital dimming control methods, providing flexibility in system design. The IC is designed to operate over a wide input voltage range, making it suitable for a variety of applications. The built-in soft-start function gradually increases the backlight brightness during startup, minimizing stress on the CCFLs and other components. The adaptive dead-time control optimizes efficiency by minimizing switching losses. The frequency synchronization feature prevents beat frequencies that can interfere with other system components, such as audio circuits. The OZ961ISN-A-O-TR is available in a small package, making it suitable for space-constrained applications. The part number includes tape and reel packaging for automated assembly. This device is RoHS compliant.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
AVX Corporation
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7036 $59.6260
85+ $1.3976 $118.7960
130+ $1.3537 $175.9810
180+ $1.3098 $235.7640
230+ $1.2670 $291.4100
310+ $1.1354 $351.9740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess