EN
  • EN
  • DE

OZ971SN-B1-0

Part No OZ971SN-B1-0
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264873-OZ971SN-B1-0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ971SN-B1-0 CAD Model

Description

The OZ971SN-B1-0 is a highly integrated cold cathode fluorescent lamp (CCFL) controller manufactured by O2Micro, designed for use in LCD backlighting applications. It provides efficient and reliable power conversion for driving CCFL lamps in various display devices, such as LCD monitors, notebook computers, and portable media players. The controller incorporates PWM dimming control for precise brightness adjustment and includes comprehensive protection circuits to ensure safe and stable operation. The '-B1-0' likely indicates a specific revision or configuration of the OZ971SN.

Applications:

  • LCD Monitors
  • Notebook Computers
  • Portable Media Players
  • Industrial LCD Panels

Features:

  • High-Efficiency CCFL Controller
  • PWM Dimming Control for Precise Brightness Adjustment
  • Integrated Over-Voltage Protection (OVP)
  • Over-Current Protection (OCP)
  • Short-Circuit Protection (SCP)
  • Adjustable Operating Frequency
  • Soft-Start Functionality

Benefits:

  • Optimal LCD Backlighting Performance
  • Precise Brightness Control for Enhanced User Experience
  • Enhanced System Reliability due to Integrated Protection Features
  • Reduced Power Consumption
  • Simplified System Design and Integration

Additional Details:

The OZ971SN-B1-0 employs a push-pull or half-bridge topology to efficiently drive the CCFL lamp, ensuring stable and reliable power conversion. Its wide input voltage range makes it compatible with various power supply configurations. The PWM dimming control allows for precise adjustment of the lamp brightness, optimizing the viewing experience under different ambient lighting conditions. Integrated protection features, including over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP), safeguard the IC and the CCFL lamp from potential damage. The adjustable operating frequency enables optimization of the inverter circuit to match specific lamp characteristics and application requirements. The soft-start functionality minimizes stress on the components during startup, enhancing overall system reliability. The OZ971SN-B1-0 is typically available in a compact package, making it suitable for space-constrained applications. This controller offers a high-performance, efficient, and reliable solution for CCFL backlighting in a wide range of LCD display applications.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NVIDIA
Lowest to $35.9055
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7083 $51.4577
45+ $2.2223 $100.0035
70+ $2.1528 $150.6960
97+ $2.0833 $202.0801
125+ $2.0139 $251.7375
167+ $1.8056 $301.5352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess