EN
  • EN
  • DE

OZ9902CGN-A-0-TR

Part No OZ9902CGN-A-0-TR
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264894-OZ9902CGN-A-0-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ9902CGN-A-0-TR CAD Model

Description

The OZ9902CGN-A-0-TR is a cold cathode fluorescent lamp (CCFL) controller IC manufactured by O2Micro. It's designed for driving CCFLs in LCD backlighting applications, particularly in notebook computers and LCD monitors. The controller offers high efficiency and integrates several protection features to ensure stable and reliable operation.

Applications

  • LCD Monitors
  • Notebook LCD Panels
  • LCD TVs
  • Industrial Displays

Features

  • High Efficiency: Optimizes power conversion to minimize energy loss and maximize battery life in portable devices.
  • CCFL Driving: Specifically designed for driving CCFL lamps, providing the necessary voltage and current for stable operation.
  • Integrated Protection Features: Includes Over-Voltage Protection (OVP), Over-Current Protection (OCP), and Short-Circuit Protection (SCP) to protect the device and the CCFL lamp from damage.
  • Adjustable Operating Frequency: Allows for fine-tuning of the operating frequency to optimize performance and minimize interference.
  • Analog Dimming Control: Enables smooth and linear dimming control for adjusting the brightness of the LCD panel.
  • Open Lamp Protection: Detects and protects against open lamp conditions, preventing damage to the inverter circuit.
  • Soft-Start Function: Minimizes inrush current during startup, improving the reliability of the system.

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption, extending battery life in portable applications.
  • Improved Reliability: Integrated protection features ensure stable and reliable operation, reducing the risk of damage and downtime.
  • Precise Brightness Control: Analog dimming control allows for precise adjustment of the LCD panel brightness, providing a comfortable viewing experience.
  • Simplified Design: Reduces the number of external components required, simplifying the design and reducing the overall cost.
  • Robust Protection: Safeguards the device and the CCFL lamp from various fault conditions, ensuring long-term reliability.

Additional Details

The OZ9902CGN-A-0-TR typically operates with an input voltage range of 3V to 5V. The part number includes a tape and reel (TR) suffix for automated assembly. The device incorporates a PWM (Pulse Width Modulation) controller to regulate the output voltage and current to the CCFL lamp. This ensures stable and efficient operation across a wide range of input voltages and load conditions. The internal oscillator frequency is set by an external resistor, allowing for customization of the operating frequency. The integrated protection features are crucial for preventing damage to the device and the CCFL lamp, especially in demanding applications. The soft-start function helps to minimize stress on the components during startup, further improving the system's reliability. The OZ9902CGN-A-0-TR is a versatile and reliable CCFL controller IC suitable for a wide range of LCD backlighting applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0455 $52.2750
105+ $0.9794 $102.8370
160+ $0.9463 $151.4080
230+ $0.8801 $202.4230
300+ $0.8470 $254.1000
370+ $0.8140 $301.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess