EN
  • EN
  • DE

OZ9926GN-B1-0

Part No OZ9926GN-B1-0
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264933-OZ9926GN-B1-0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ9926GN-B1-0 CAD Model

Description

The OZ9926GN-B1-0 is a highly integrated and efficient LED backlight controller designed by O2Micro for LCD displays. It's engineered to drive multiple LED strings with precise current control, ensuring uniform brightness and optimal power efficiency. The 'GN' likely indicates a specific feature set or generation, 'B1-0' represents a particular revision.

Applications:

  • LCD TVs
  • LCD Monitors (especially large screen)
  • Commercial Displays
  • Industrial Displays

Features:

  • Multi-Channel LED Driver: Drives multiple LED strings with independent current control.
  • High Efficiency: Minimizes power losses for energy-efficient operation.
  • Advanced Dimming Control: Supports PWM and analog dimming for precise brightness adjustment.
  • Adaptive Boost Control: Dynamically adjusts the boost voltage to optimize LED current regulation and efficiency.
  • Comprehensive Protection Features: Includes over-voltage, over-current, short-circuit, and over-temperature protection.

Benefits:

  • Uniform Brightness: Independent current control ensures consistent brightness across the entire display.
  • Energy Savings: High efficiency operation reduces power consumption and extends battery life.
  • Enhanced Display Quality: Precise dimming control allows for optimal viewing experience in various lighting conditions.
  • Robust Protection: Comprehensive protection features prevent damage and ensure reliable operation.
  • Simplified Design: Integrated features reduce component count and simplify the design process.

The OZ9926GN-B1-0 utilizes a sophisticated control algorithm to regulate the current in each LED string, compensating for variations in LED forward voltage and temperature. This ensures uniform brightness even with LEDs from different batches or operating under different conditions. The adaptive boost control dynamically adjusts the boost voltage based on the LED string voltages, minimizing power losses and maximizing efficiency.

The controller's protection features are designed to prevent damage from a variety of fault conditions. Over-voltage protection clamps the output voltage to a safe level, preventing damage to the LEDs. Over-current protection limits the current flowing through the LEDs, preventing overheating. Short-circuit protection shuts down the controller if a short circuit is detected. Over-temperature protection shuts down the controller if it exceeds a safe operating temperature.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Lowest to $35.9055
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NEC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess