EN
  • EN
  • DE

OZ9957GN-A1-0-TR

Part No OZ9957GN-A1-0-TR
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264990-OZ9957GN-A1-0-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ9957GN-A1-0-TR CAD Model

Description

The OZ9957GN-A1-0-TR is a highly integrated LED backlight controller from O2Micro, primarily designed for driving LED backlights in LCD panels. This controller is optimized for use in applications such as notebook computers, LCD monitors, and LCD TVs, providing efficient and reliable power management. Its main objective is to minimize power consumption while ensuring consistent brightness and high image quality across diverse operating conditions.

Applications

  • Notebook LCD Panels
  • LCD Monitors
  • LCD TVs
  • General LED Backlight Applications

Features

  • High Efficiency: The OZ9957GN-A1-0-TR is engineered for superior power conversion efficiency, reducing energy waste and minimizing heat generation.
  • PWM Dimming Control: It features precise PWM dimming control, enabling accurate brightness adjustment and flicker-free operation.
  • Comprehensive Protection: Includes over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP) to ensure system reliability and prevent component damage.
  • Integrated Gate Driver: Incorporates an integrated gate driver for external MOSFETs, simplifying the design process and reducing the number of external components required.
  • Adaptive Boost Control: The device dynamically adjusts the boost voltage to maintain optimal LED current regulation and efficiency.
  • Wide Input Voltage Range: Supports a broad input voltage range, accommodating various power supply configurations.
  • Low Startup Current: It is designed with minimal startup current to reduce stress on the power supply and ensure reliable startup.
  • Analog and Digital Dimming: Supports both analog and digital dimming methods, providing flexibility in brightness control schemes.
  • Over-Temperature Protection (OTP): Further enhances system reliability by preventing overheating.

Benefits

  • Enhanced Energy Efficiency: Reduces power consumption, thereby extending battery life in portable devices.
  • Superior Display Quality: Provides stable and flicker-free brightness control for an optimal viewing experience.
  • Increased System Reliability: Protection features guard against common electrical faults, enhancing the overall robustness of the display system.
  • Simplified Design: Integration of key components reduces the need for external circuitry, streamlining the design process and lowering overall costs.
  • Versatile Application: Suitable for a wide array of LCD panel sizes and backlight configurations, making it a versatile choice for diverse display applications.
  • Precise Brightness Control: Enables accurate and responsive brightness adjustment, catering to user preferences and ambient lighting conditions.

Additional Details

The OZ9957GN-A1-0-TR typically operates with an external MOSFET to effectively drive the LED backlight string. The adaptive boost control algorithm ensures that the voltage delivered to the LEDs is precisely sufficient to maintain the desired current, thereby maximizing efficiency. The device’s protection mechanisms are vital in preventing potential damage to the LEDs and other components in the event of fault conditions. In addition to its robust protection features, its compact package size and minimal external component count make it ideally suited for applications where space is limited. The current-mode control scheme ensures stable and accurate regulation of the LED current, while built-in features minimize audible noise and reduce electromagnetic interference (EMI), thereby improving the overall performance and reliability of the display system.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NEC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess