EN
  • EN
  • DE

G2RV-ST700 DC24

Part No G2RV-ST700 DC24
Manufacturer Omron
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE SPDT 6A 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
Mounting Type DIN Rail
Coil Voltage 24VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 6 A
Switching Voltage 440VAC, 125VDC - Max
Load - Max Switching 2640VA, 750W
Coil Current 13.5 mA
Coil Type Non Latching
Features Socket Included
Termination Style Screw Terminal
Must Operate Voltage 19.2 VDC
Must Release Voltage 2.4 VDC
Operate Time 20 ms
Release Time 20 ms
Operating Temperature -40°C ~ 55°C
Contact Material Silver Alloy
Approval Agency CE, cULus, TUV
Relay Type General Purpose
Qualification -;5;9;7;10;8;3;4;2;1;602001;2272;1920;2040;3385;1818;609;3500;4821;2649;1864;2449;602346;2080;966;2861;4242;2041;5730;4047;2066;3766;2595;480;1885;600259;5055;18;5346;2561;3404;1849;150;278;23;314;5088;236;39;255;1110;601964;277;2634;3307;68;2223;4008;5115;3473;1568;600350;844;17;1508;1712;41;3483;602408;4335;2946;281;600427;818;0;28944;13874;52868;5365;5369;5370;4287;52819;15136;6291;121672;87414;7461;102856;13379;121910;125862;23996;13380;120132;102873;120133;120134;15143;14280;102874;32233;102857;52291;20586;6574;6292;2159;28688;26706;120135;59944;102890;102893;102896;1018;25368;17489;14358;14647;5371;73730;67966;9823;31957;14793;102864;102870;1019;5374;1303;2160;11299;6828;6829;20329;20449;110231;110232;99304;110233;99303;4549;4550;99302;5378;5368;121587;120136;120139;102901;90650;102902;120137;120138;102905;102906;5084;58840;5088;21803;22721;102042;58872;10821;63312;5089;21809;5091;105944;105943;40;5092;5105;35371;5108;5109;19106;34638;9646;85274;85275;27672;5125;65327;13931;4872;98887;99289;98888;14512;15092;5150;5903;93443;93444;57857;56915;105945;112172;111966;111732;111833;112485;112486;111733;112487;111968;111791;111834;111734;111792;112488;112574;111967;111969;112489;112490;112053;112491;111735;112171;121820;112492;112575;112493;112576;112494;112495;112577;112173;112496;112497;112578;111736;112498;112579;112111;112499;112174;112500;112054;112112;112501;121821;112580;112502;111835;112592;112503;112504;112505;112506;112507;111737;46423;112723;112724;112508;112175;112113;114769;112509;112510;112114;112511;112512;112176;112513;112581;112177;112514;112582;112115;112178;112179;121822;119598;119607;112584;110832;110831;112585;112586;119599;112516;119600;119601;127389;119602;112517;119603;112587;120140;28214;28215;85276;85277;28216;28217;85278;85279;85280;85281;34773;102911;85282;122132;1484;27897;114137;5138;2007;65376;14470;50965;70141;88308;37949;88307;74163;482;5141;4835;15529;20461;20462;64393;69169;85283;85284;123001;123002;69170;79088;4944;32559;32566;128765;53292;102913;39081;36403;52982;61385;120141;120142;120143;120144;120145;120146;88880;120148;120149;120150;34754;123071;96855;96856;96712;96858;120002;102919;120152;120153;4637;85287;99288;105600;26621;88882;87691;117972;124974;4881;4882;86238;4883;4884;4885;53645;107091;4886;4887;5550;20466;4888;4889;4890;4891;27074;5569;4892;4893;4894;54054;54055;4895;45986;125347;5596;25660;81790;123141;4896;54140;51739;56416;4897;47250;47249;4898;4899;5599;127342;127343;127346;127344;127345;4900;20468;4901;20469;4902;20470;123149;123150;51847;4904;5871;4905;66219;131732;4880;4906;80325;4907;123162;4908;43310;55392;5686;117834;4914;4919;4920;89225;4921;30312;39118;92279;100744;127201;63614;63615;2187;117835;20581;15076;15539;120180;88877;120181;120182;88878;120183;120185;120186;120187;46;106894;106895;104124;29395;106896;106897;106898;1200;32572;34241;98905;93191;93192;259;1087;127994;70810;70811;113467;49178;37838;120188;6268;6269;3271;5151;1443;1084;25890;86219;86220;86221;86222;6211;85288;85289;81794;81795;116489;83609;27148;83399;83429;83432;90655;83430;113234;83402;90656;90657;90658;90659;83396;83403;104365;83397;83400;105307;90660;123383;83401;90661;83398;90662;123933;5174;5175;5181;5183;5185;5197;5198;1883;5219;5267;21807;5268;5269;4842;1292;5380;32555;32570;32545;85290;120237;98891;102944;102945;102946;32565;120236;98895;98892;86223;86224;120245;120246;120247;36;116490;5382;5383;5384;88881;98913;10
Ultra Librarian 3D Model Ultra Librarian G2RV-ST700 DC24 CAD Model

Description

NULL

You May Also Be Interested in

Omron
Electromechanical Relay SPDT 16A 24VDC 1.44KOhm Through Hole
Need more? Email Us
TE Connectivity
Electromechanical Relay DPDT 2A 26.5VDC 675Ohm Through Hole
Need more? Email Us
TE Connectivity
RELAY CONTACTOR SPST 500A 48V /
Need more? Email Us
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 24V
Need more? Email Us
TE Connectivity
Electromechanical Relay 12VDC 500A SPST-NO-DM Flange Contactor Relay
Lowest to $139.7989
Omron
Relay; Power Pcb; SPDT; High Capacity; Flux Protection; 230/240 VAC
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 3PDT 8A 110V
Need more? Email Us
NTE
RELAY GEN PURPOSE DPDT 10A 12V / General Purpose Relay DPDT (2 Form C) 12VDC Coil
Need more? Email Us
TE Connectivity
Electromechanical Relay 115VDC 6KOhm 15A SPDT Threaded Mount Voltage Relay
Lowest to $801.1493

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess